web counter

MikroElektronika MIKROE-3538MCU CARD 29 FOR STM32 STM32F205R

MikroElektronika MIKROE-3538 Reference Design 1
MikroElektronika MIKROE-3538 Reference Design 1
MikroElektronika MIKROE-3538 Reference Design 1
MikroElektronika MIKROE-3538 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3538 MCU Card 29 for STM32 STM32F205RB is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M3 processor with a maximum clock speed of 120 MHz, 512 KB of Flash memory, and 128 KB of SRAM. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card is compatible with the MikroElektronika mikroBUS™ interface, allowing for easy connection to a variety of sensors, displays, and other peripherals. The MIKROE-3538 is an ideal choice for applications requiring high performance and low power consumption.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F2
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M3
  • Utilized IC / Part
    STM32F205RB
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsSENSOR HUMI/TEMP 3.3V I2C 4% SMD10000RFQ