web counter

MikroElektronika MIKROE-3541MCU CARD 29 FOR STM32 STM32F415R

MikroElektronika MIKROE-3541 Reference Design 1
MikroElektronika MIKROE-3541 Reference Design 1
MikroElektronika MIKROE-3541 Reference Design 1
MikroElektronika MIKROE-3541 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3541 MCU Card 29 for STM32 STM32F415RG is a powerful and versatile computer peripheral. It is a microcontroller card that is designed to be used with the STM32F415RG microcontroller. It features a 32-bit ARM Cortex-M4 processor, up to 512KB of Flash memory, and up to 128KB of SRAM. It also has a wide range of peripherals, including USB, CAN, Ethernet, and UART. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and robotics. It is also compatible with a range of development tools, including the MikroElektronika IDE and the STM32CubeMX software. The card is an ideal choice for those looking for a powerful and versatile computer peripheral.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F415RG
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC7490BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC78956RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL35000RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC12RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-85650BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-82174BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8268BUY
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY