web counter

MikroElektronika MIKROE-3553MCU CARD 3 FOR TIVA TM4C1294NCPD

MikroElektronika MIKROE-3553 Reference Design 3
MikroElektronika MIKROE-3553 Reference Design 1
MikroElektronika MIKROE-3553 Reference Design 2
MikroElektronika MIKROE-3553 Reference Design 3
MikroElektronika MIKROE-3553 Reference Design 1
MikroElektronika MIKROE-3553 Reference Design 1
MikroElektronika MIKROE-3553 Reference Design 2
MikroElektronika MIKROE-3553 Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3553 MCU Card 3 for TIVA TM4C1294NCPDT is a powerful and versatile development board for embedded applications. It features a Texas Instruments TIVA TM4C1294NCPDT microcontroller with an ARM Cortex-M4F core, 256KB of Flash memory, 32KB of SRAM, and a wide range of peripherals. The board also includes a USB 2.0 port, an Ethernet port, an LCD display, and a variety of other I/O ports. The board is designed to be used with the MikroElektronika mikroC, mikroBasic, and mikroPascal compilers, and is compatible with a variety of other development tools. The board is ideal for developing embedded applications such as motor control, robotics, and industrial automation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    Tiva™ C
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    TM4C1294NCPDT
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NXP MC56F8006VLC. IC, DSC, 16BIT, 16KB, 32MHZ 3.6V LQFP-320RFQ