web counter

ON Semiconductor NCP380HMUAJAGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380HMUAJAGEVB Reference Design 1
ON Semiconductor NCP380HMUAJAGEVB Reference Design 1
ON Semiconductor NCP380HMUAJAGEVB Reference Design 1
ON Semiconductor NCP380HMUAJAGEVB Reference Design 1

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380HMUAJAGEVB-HMUAJAGEVB is an evaluation board for USB switch for notebook, computers and peripherals. It is designed to provide a platform for testing and evaluating the NCP380 USB switch. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. It also includes a power switch, a reset switch, and a power LED. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. The board is ideal for testing and evaluating the NCP380 USB switch for use in notebook, computer, and peripheral applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    70 Weeks
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR NBA3N206SDG LVDS Driver, Automotive, Differential Line Driver / Receiver, 150 ps, 24 mA, -40 C, 125 C, 3 V31BUY
ON SemiconductorLVDS Driver/Receiver 0.69V 8-Pin SOIC T/R20000BUY