web counter

ON Semiconductor NCP380LMU15AGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380LMU15AGEVB Reference Design 2
ON Semiconductor NCP380LMU15AGEVB Reference Design 1
ON Semiconductor NCP380LMU15AGEVB Reference Design 2
ON Semiconductor NCP380LMU15AGEVB Reference Design 1
ON Semiconductor NCP380LMU15AGEVB Reference Design 1
ON Semiconductor NCP380LMU15AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380LMU15AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, single-channel USB switch with a maximum operating voltage of 15V. The board is designed to provide a simple and efficient way to evaluate the performance of the NCP380LMU15AGEVB USB switch. It includes a USB Type-A connector, a USB Type-B connector, and a USB Type-C connector, allowing for easy connection to a variety of devices. The board also includes a power switch, a reset switch, and a status LED, allowing for easy monitoring of the switch's status. The board is RoHS compliant and is designed to meet the requirements of the USB 2.0 specification.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Output Current
    15A
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorClock Fanout Buffer 4-OUT 16-Pin QFN EP Rail695RFQ