web counter

ON Semiconductor NCP382HD15AAGEVBBOARD EVAL LOAD SWITCH NCP382

ON Semiconductor NCP382HD15AAGEVB Reference Design 2
ON Semiconductor NCP382HD15AAGEVB Reference Design 1
ON Semiconductor NCP382HD15AAGEVB Reference Design 2
ON Semiconductor NCP382HD15AAGEVB Reference Design 1
ON Semiconductor NCP382HD15AAGEVB Reference Design 1
ON Semiconductor NCP382HD15AAGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP382HD15AAGEVB-AAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a high-speed, low-power, low-noise, and low-EMI design, making it ideal for use in a variety of applications. The board includes a USB switch, a power supply, and a set of test points for easy evaluation. It also includes a USB Type-C connector for easy connection to a host device. The board is designed to provide a reliable and efficient connection between the host device and the peripheral device.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP382
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorPower Switch ICs - Power Distribution OVER CURRENT PROTECTION1100RFQ
EAOEAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA1088BUY