web counter

ON Semiconductor NCP382HMN15AGEVBEVAL BOARD NCP382HMN15AG

ON Semiconductor NCP382HMN15AGEVB Reference Design 2
ON Semiconductor NCP382HMN15AGEVB Reference Design 1
ON Semiconductor NCP382HMN15AGEVB Reference Design 2
ON Semiconductor NCP382HMN15AGEVB Reference Design 1
ON Semiconductor NCP382HMN15AGEVB Reference Design 1
ON Semiconductor NCP382HMN15AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP382HMN15AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, high-efficiency, and low-cost solution for USB switching. The board includes a NCP382HMN15AGEVB USB switch, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB Type-C cable, and a USB Type-A cable. The board is designed to provide a reliable and efficient connection between USB devices and the host computer. It is also designed to reduce power consumption and noise levels. The board is RoHS compliant and is suitable for use in a wide range of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP382
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining