web counter

ON Semiconductor NCP382HMN20AGEVBEVAL BOARD NCP382HMN20AG

ON Semiconductor NCP382HMN20AGEVB Reference Design 2
ON Semiconductor NCP382HMN20AGEVB Reference Design 1
ON Semiconductor NCP382HMN20AGEVB Reference Design 2
ON Semiconductor NCP382HMN20AGEVB Reference Design 1
ON Semiconductor NCP382HMN20AGEVB Reference Design 1
ON Semiconductor NCP382HMN20AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP382HMN20AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, high-efficiency, and low-cost solution for USB switching. The board includes a NCP382HMN20AGEVB USB switch, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB Type-C cable, and a USB Type-A cable. The board is designed to provide a reliable and efficient connection between USB devices and the host computer. It is also designed to reduce power consumption and noise levels, while providing a cost-effective solution for USB switching.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP382
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, VIDEO SWITCH, 4CH, 2:1, 16TSSOP456980BUY