web counter

ON Semiconductor NCP382LD15AAGEVBBOARD EVAL LOAD SWITCH NCP382

ON Semiconductor NCP382LD15AAGEVB Reference Design 2
ON Semiconductor NCP382LD15AAGEVB Reference Design 1
ON Semiconductor NCP382LD15AAGEVB Reference Design 2
ON Semiconductor NCP382LD15AAGEVB Reference Design 1
ON Semiconductor NCP382LD15AAGEVB Reference Design 1
ON Semiconductor NCP382LD15AAGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP382LD15AAGEVB-AAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, low-dropout linear regulator, and a low-power, low-noise, low-dropout linear regulator with a wide input voltage range. The board also includes a USB switch, a power switch, and a power-on reset circuit. The board is designed to provide a reliable and efficient solution for USB switching applications. It is also designed to be easy to use and configure, with a simple user interface.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP382
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NKK SwitchesSwitch Toggle ON OFF ON SPDT Round Lever PC Pins 0.1A 28VAC 28VDC 0.4VA PC Mount183BUY