web counter

ON Semiconductor NCP382LMN20AGEVBEVAL BOARD NCP382LMN20AG

ON Semiconductor NCP382LMN20AGEVB Reference Design 2
ON Semiconductor NCP382LMN20AGEVB Reference Design 1
ON Semiconductor NCP382LMN20AGEVB Reference Design 2
ON Semiconductor NCP382LMN20AGEVB Reference Design 1
ON Semiconductor NCP382LMN20AGEVB Reference Design 1
ON Semiconductor NCP382LMN20AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP382LMN20AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, single-channel, low-side switch with a maximum load current of 2A. The board is designed to provide a simple and easy way to evaluate the performance of the NCP382LMN20AGEVB USB switch. It includes a USB Type-A connector, a USB Type-B connector, and a power switch. The board also includes a power LED indicator and a status LED indicator. The board is RoHS compliant and is suitable for use in a wide range of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP382
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorClock Fanout Buffer 4-OUT 16-Pin QFN EP Rail0RFQ