web counter

Silicon Labs SI5346-EVBSi5346 Jitter Attenuator Evaluation Board

Silicon Labs SI5346-EVB Reference Design 8
Silicon Labs SI5346-EVB Reference Design 1
Silicon Labs SI5346-EVB Reference Design 2
Silicon Labs SI5346-EVB Reference Design 3
Silicon Labs SI5346-EVB Reference Design 4
Silicon Labs SI5346-EVB Reference Design 5
Silicon Labs SI5346-EVB Reference Design 6
Silicon Labs SI5346-EVB Reference Design 7
Silicon Labs SI5346-EVB Reference Design 8
Silicon Labs SI5346-EVB Reference Design 1
Silicon Labs SI5346-EVB Reference Design 1
Silicon Labs SI5346-EVB Reference Design 2
Silicon Labs SI5346-EVB Reference Design 3
Silicon Labs SI5346-EVB Reference Design 4
Silicon Labs SI5346-EVB Reference Design 5
Silicon Labs SI5346-EVB Reference Design 6
Silicon Labs SI5346-EVB Reference Design 7
Silicon Labs SI5346-EVB Reference Design 8

Applications:

Clock and Timing >

Clock Multiplexer

End Products:

Instrumentation and MeasurementTest and MeasurementVideo BroadcastingSONET/SDHTelecom & Networking CardsClock and Timing DevicesEthernet Routers & Switches

ECAD Model:

Description

The Silicon Labs SI5346-EVB is an evaluation board based on the Si5346 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, Instrumentation and Measurement IC. This board is designed to provide a platform for evaluating the features and performance of the Si5346 IC. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CML. The board also includes a variety of test points and connectors for easy access to the IC's signals. The board is ideal for use in applications such as communications, instrumentation, and test and measurement.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Multiplier
  • Utilized IC / Part
    Si5346
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-5800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsIC MCU 8BIT 64KB FLASH 48TQFP0RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-510868RFQ
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-542222BUY
TXC CorporationCRYSTAL 48.0000MHZ 8PF SMD43222RFQ