Silicon Labs SI5347-EVBSI5347 Clock Generator and Synthesizer Evaluation Board
Description
The Silicon Labs SI5347-EVB is an evaluation board based on the Si5347 Quad, Any-Frequency, Jitter Attenuating Clock Multiplier Instrumentation and Measurement IC. This board is designed to provide a platform for evaluating the features and performance of the Si5347 IC. It features four independent outputs, each with its own programmable frequency, phase, and duty cycle. The board also includes a USB interface for programming and monitoring the IC, as well as a variety of test points for measuring the performance of the IC. The SI5347-EVB is ideal for applications such as clock synchronization, clock distribution, and clock generation.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time3 Weeks
- Published1997
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency48MHz
- FunctionClock Multiplier
- Operating Supply Voltage3.3V
- InterfaceUSB
- Operating Supply Current900mA
- Utilized IC / PartSi5347
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesUSB Powered or External Supply
- Secondary AttributesGraphical User Interface
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC OPAMP ZERO-DRIFT TSOT23-5 | 800 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins | 1419 | RFQ | |
| Silicon Labs | IC MCU 8BIT 64KB FLASH 48TQFP | 0 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 100MA SOT23-5 | 0 | RFQ | |
| TXC Corporation | CRYSTAL 48.0000MHZ 8PF SMD | 43222 | RFQ | |
| Texas Instruments | LDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R | 83068 | BUY | |
| Analog Devices Inc. | IC OPAMP ZERO-DRIFT TSOT23-5 | 10868 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 100MA SOT23-5 | 42222 | BUY |


Product
Brand
Articles
Tools