SparkFun Electronics DEV-15170EDGE DEVELOPMENT BOARD - APOLLO3
Description
The SparkFun Edge Development Board - Apollo3 Blue (DEV-15170) is a powerful and versatile communications and telecom board. It is based on the Apollo3 Blue MCU, which features an Arm Cortex-M4F processor with a BLE 5.0 radio. The board includes a variety of peripherals, such as a microSD card slot, a USB-C port, and a Qwiic connector. It also has a variety of sensors, including a 9-axis IMU, a barometer, and a temperature sensor. The board is ideal for a wide range of applications, such as IoT, wearables, and robotics.
Specifications
SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
- TypeParameter
- Factory Lead Time2 Weeks
- Mounting TypeFixed
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4F
- Utilized IC / PartApollo3 Blue
- ContentsBoard(s)
- Board TypeEvaluation Platform
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | Operational Amplifiers - Op Amps Auto Dual Lo-Vtg R-R Output Op Amp | 3500 | RFQ | |
| Texas Instruments | IC OP AMP GP LOW VOLT 8-SOIC | 21583 | RFQ | |
| Texas Instruments | IC OPAMP GP 2 CIRCUIT 8TSSOP | 12 | RFQ | |
| Texas Instruments | IC OP-AMP | 1394 | RFQ | |
| Texas Instruments | OP AMP | 10000 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.3MHZ RRO 8SO | 7500 | RFQ | |
| Diodes Incorporated | IC OPAMP GP 1MHZ RRO 8SOP | 646 | RFQ | |
| Texas Instruments | IC OPAMP GP 2 CIRCUIT 8SOIC | 2043 | RFQ | |
| Texas Instruments | IC OP AMP GP LOW VOLT 8-SOIC | 52000 | RFQ |


Product
Brand
Articles
Tools