Microchip Technology ATSAMA5D2-XULTSAMA5D2 XPLAINED ULTRA EVAL BRD
The Microchip Technology ATSAMA5D2-XULT SAMA5D2 Xplained Ultra Evaluation Kit is an industrial grade evaluation kit designed for the SMART SAMA5D2 ARM Cortex-A5 based embedded Microprocessor unit (eMPU). It is a comprehensive development platform that provides a complete set of hardware and software tools to evaluate the features and performance of the SAMA5D2 eMPU. The kit includes a SAMA5D2 Xplained Ultra board, a USB cable, a power supply, and a comprehensive set of software tools. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors for connecting external devices. The kit also includes a comprehensive set of software tools, including a Linux distribution, a GNU compiler, and a debugger. The ATSAMA5D2-XULT SAMA5D2 Xplained Ultra Evaluation Kit is an ideal platform for developing and testing applications for the SAMA5D2 eMPU.
- TypeParameter
- Mounting TypeFixed
- SeriesAT91SAMA5
- Published2016
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMPU
- Number of Bits32
- Core ProcessorARM® Cortex®-A5
- Utilized IC / PartSAMA5D27
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformSAMA5D2 Xplained Ultra
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| EPSON | CRYSTAL 32.7680 KHZ 12.5PF SMD | 15000 | BUY | |
| Micron Technology Inc. | DRAM Chip DDR3L SDRAM 2Gbit 128Mx16 1.35V 96-Pin FBGA | 53 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R | 6 | RFQ | |
| ON Semiconductor | IC BUFFER NON-INVERT 5.5V SC88A | 0 | RFQ | |
| Texas Instruments | IC VREF SHUNT ADJ SOT23-3 | 1 | RFQ | |
| Analog Devices Inc. | Analog Switch Single SPDT Automotive 6-Pin SC-70 T/R | 4000 | RFQ |


Product
Brand
Articles
Tools