web counter

Maxim Integrated MAX32660-EVSYS#MAX32660 EVAL BRD

Maxim Integrated MAX32660-EVSYS# Reference Design 5
Maxim Integrated MAX32660-EVSYS# Reference Design 1
Maxim Integrated MAX32660-EVSYS# Reference Design 2
Maxim Integrated MAX32660-EVSYS# Reference Design 3
Maxim Integrated MAX32660-EVSYS# Reference Design 4
Maxim Integrated MAX32660-EVSYS# Reference Design 5
Maxim Integrated MAX32660-EVSYS# Reference Design 1
Maxim Integrated MAX32660-EVSYS# Reference Design 1
Maxim Integrated MAX32660-EVSYS# Reference Design 2
Maxim Integrated MAX32660-EVSYS# Reference Design 3
Maxim Integrated MAX32660-EVSYS# Reference Design 4
Maxim Integrated MAX32660-EVSYS# Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesPortable Medical DevicesSport WatchIoT ApplicationsOpticalsIndustrial Sensor

ECAD Model:

Description

The MAX32660-EVSYS is an evaluation system for the MAX32660 ultra-low power ARM Cortex-M4 with FPU-based microcontroller. This system is designed for wearable and IoT sensors, medical and healthcare applications. It features a MAX32660 microcontroller with a 32-bit ARM Cortex-M4F core, a floating-point unit (FPU), and a wide range of integrated peripherals. The system also includes a MAX32660-EVKIT development board, a MAX32660-PMIC power management IC, and a MAX32660-SENSOR sensor interface board. The MAX32660-EVKIT development board provides a comprehensive set of features for evaluating the MAX32660 microcontroller, including a USB-based debug interface, a JTAG interface, and a variety of I/O connectors. The MAX32660-PMIC power management IC provides power sequencing and power management for the MAX32660 microcontroller. The MAX32660-SENSOR sensor interface board provides a variety of sensor interfaces, including I2C, SPI, and UART. The MAX32660-EVSYS evaluation system provides a complete platform for evaluating the MAX32660 microcontroller and its peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    MAX32660
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.Crystals 32.768KHz 6pF6000BUY