web counter

STMicroelectronics STM32L0538-DISCOSTMICROELECTRONICS STM32L0538-DISCO Development Board, 32Bit STM32L053C8T6 MCU, 64KB Flash Memory, On-board ST-LINK/V2-1

STMicroelectronics STM32L0538-DISCO Reference Design 9
STMicroelectronics STM32L0538-DISCO Reference Design 1
STMicroelectronics STM32L0538-DISCO Reference Design 2
STMicroelectronics STM32L0538-DISCO Reference Design 3
STMicroelectronics STM32L0538-DISCO Reference Design 4
STMicroelectronics STM32L0538-DISCO Reference Design 5
STMicroelectronics STM32L0538-DISCO Reference Design 6
STMicroelectronics STM32L0538-DISCO Reference Design 7
STMicroelectronics STM32L0538-DISCO Reference Design 8
STMicroelectronics STM32L0538-DISCO Reference Design 9
STMicroelectronics STM32L0538-DISCO Reference Design 1
STMicroelectronics STM32L0538-DISCO Reference Design 1
STMicroelectronics STM32L0538-DISCO Reference Design 2
STMicroelectronics STM32L0538-DISCO Reference Design 3
STMicroelectronics STM32L0538-DISCO Reference Design 4
STMicroelectronics STM32L0538-DISCO Reference Design 5
STMicroelectronics STM32L0538-DISCO Reference Design 6
STMicroelectronics STM32L0538-DISCO Reference Design 7
STMicroelectronics STM32L0538-DISCO Reference Design 8
STMicroelectronics STM32L0538-DISCO Reference Design 9

Applications:

Embedded System >

Microcontroller

End Products:

SecurityComputers and PeripheralsIntercomAlarm SystemSensorsRemote ControlHealth SystemGaming DeviceFitness EquipmentGas and Water MeterGPSIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STM32L0538-DISCO is a 32L0538DISCOVERY Discovery kit with an STM32L053C8 microcontroller. It is designed to help developers explore the features of the STM32L053C8 microcontroller, including its security features. The kit includes an STM32L053C8 microcontroller, a USB cable, a ST-LINK/V2-1 debugger/programmer, and a Discovery board with an LCD display. The kit also includes a comprehensive set of software examples, including a secure bootloader, secure firmware, and secure communication protocols. The kit is ideal for developing secure applications, such as those used in the Internet of Things (IoT).

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Memory Types
    RAM
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Memory Size
    8kB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32L053C8
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LINEAR 3.3V 500MA 6DFN3000BUY
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsSTMICROELECTRONICS STM32L152CCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-481510BUY
STMicroelectronicsIC OPAMP HIGH PREC 14TSSOP2492RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
STMicroelectronicsIC MCU 32BIT 64KB FLASH 48LQFP6528RFQ
STMicroelectronicsSTLM75 Series 5.5 V Digital Temperature Sensor and Thermal Watchdog - MSOP-870000RFQ