web counter

Maxim Integrated MAX32630FTHR#PEGASUS MAX14690/MAX32630 DEV

Maxim Integrated MAX32630FTHR# Reference Design 4
Maxim Integrated MAX32630FTHR# Reference Design 1
Maxim Integrated MAX32630FTHR# Reference Design 2
Maxim Integrated MAX32630FTHR# Reference Design 3
Maxim Integrated MAX32630FTHR# Reference Design 4
Maxim Integrated MAX32630FTHR# Reference Design 1
Maxim Integrated MAX32630FTHR# Reference Design 1
Maxim Integrated MAX32630FTHR# Reference Design 2
Maxim Integrated MAX32630FTHR# Reference Design 3
Maxim Integrated MAX32630FTHR# Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesSensors and HubsPortable Medical DevicesSport Watch

ECAD Model:

Description

The Maxim Integrated MAX32630FTHR-FTHR# is an application platform for the MAX32630 ultra-low-power Arm Cortex-M4 with FPU-based microcontroller (MCU). This platform is designed for medical and healthcare applications, providing a powerful and efficient solution for a wide range of applications. It features a 32-bit ARM Cortex-M4F processor with a floating-point unit (FPU) and a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a 10-bit PWM, and a 10-bit timer. The platform also includes a range of communication interfaces, including I2C, SPI, UART, and USB. The MAX32630FTHR-FTHR# is designed to be low-power, with a wide operating temperature range and a low-power sleep mode. It is also designed to be secure, with a secure bootloader and secure storage. This platform is ideal for medical and healthcare applications, providing a powerful and efficient solution for a wide range of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    MAX32630
  • RAM Size
    512kB
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    MAX14690, MAX32630, mbed-Enabled Development
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Pegasus
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining