web counter

NXP USA Inc. FRDM-KL28ZKinetis L KL28 Microcontroller Freedom Development Platform

NXP USA Inc. FRDM-KL28Z Reference Design 9
NXP USA Inc. FRDM-KL28Z Reference Design 1
NXP USA Inc. FRDM-KL28Z Reference Design 2
NXP USA Inc. FRDM-KL28Z Reference Design 3
NXP USA Inc. FRDM-KL28Z Reference Design 4
NXP USA Inc. FRDM-KL28Z Reference Design 5
NXP USA Inc. FRDM-KL28Z Reference Design 6
NXP USA Inc. FRDM-KL28Z Reference Design 7
NXP USA Inc. FRDM-KL28Z Reference Design 8
NXP USA Inc. FRDM-KL28Z Reference Design 9
NXP USA Inc. FRDM-KL28Z Reference Design 1
NXP USA Inc. FRDM-KL28Z Reference Design 1
NXP USA Inc. FRDM-KL28Z Reference Design 2
NXP USA Inc. FRDM-KL28Z Reference Design 3
NXP USA Inc. FRDM-KL28Z Reference Design 4
NXP USA Inc. FRDM-KL28Z Reference Design 5
NXP USA Inc. FRDM-KL28Z Reference Design 6
NXP USA Inc. FRDM-KL28Z Reference Design 7
NXP USA Inc. FRDM-KL28Z Reference Design 8
NXP USA Inc. FRDM-KL28Z Reference Design 9

Applications:

Embedded System >

Microcontroller

End Products:

Instrumentation and MeasurementSensors and Hubs

ECAD Model:

Description

The NXP Semiconductors FRDM-KL28Z FRDM Development Platform is a powerful and versatile development platform for the MKL28Z512VLL7 Kinetis KL28 MCU. It is designed for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a comprehensive set of peripherals, including a 12-bit ADC, a 12-bit DAC, a 32-bit timer, a 16-bit PWM, and a UART. It also includes a range of communication interfaces, including USB, CAN, and I2C. The platform also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Studio. The platform is designed to be easy to use and provides a comprehensive set of features and capabilities for instrumentation and measurement applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL28
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Everlight Electronics Co LtdLIGHT SENSOR AMBIENT SMD4000BUY
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
Nexperia USA Inc.IC BUFFER NON-INVERT 3.6V 14SO10000BUY
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
NXP USA Inc.Kinetis KL28: 72MHz Cortex-M0 Ultra-Low Power MCU, 512KB Flash, 128KB SRAM, 100-LQFP112RFQ
ON SemiconductorIC INVERTER SGL UNBUFFER SOT3530BUY
Nexperia USA Inc.IC BUFF NON-INVERT 3.6V 14DHVQFN2846RFQ
Nexperia USA Inc.IC BUFF NON-INVERT 3.6V 14DHVQFN5915BUY
NXP USA Inc.Buffers & Line Drivers Quadbufferline drvr w/5V input/outputs0RFQ