web counter

Maxim Integrated MAX32620-EVKIT#MAX32620/MAX32621 EVAL BRD

Maxim Integrated MAX32620-EVKIT# Reference Design 2
Maxim Integrated MAX32620-EVKIT# Reference Design 1
Maxim Integrated MAX32620-EVKIT# Reference Design 2
Maxim Integrated MAX32620-EVKIT# Reference Design 1
Maxim Integrated MAX32620-EVKIT# Reference Design 1
Maxim Integrated MAX32620-EVKIT# Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesSensors and HubsPortable Medical DevicesSport Watch

ECAD Model:

Description

The MAX32620-EVKIT is an evaluation kit for the MAX32620 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, providing a powerful and efficient platform for developing and testing medical and healthcare applications. The kit includes a MAX32620 MCU, a variety of sensors, a display, and a variety of other components. The kit also includes a comprehensive software package, including a variety of example applications and libraries. The MAX32620-EVKIT is an ideal platform for developing and testing medical and healthcare applications, providing a powerful and efficient platform for developing and testing medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    MAX32620-
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    MAX32620, MAX32621
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), OLED, ARM-USB-TINY-H Programmer
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL BASIC UART 16SSOP12RFQ
Abracon LLCCRYSTAL 32.7680KHZ 6PF SMD3000RFQ
Abracon LLCCrystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin Ultra Mini-CSMD T/R1000BUY
Nexperia USA Inc.TXRX 8BIT TRANSLATING 24TSSOP400BUY