NXP USA Inc. TWR-S08JE128Development Boards & Kits - S08 / S12 MCU Brd for Fsl Towr
Description
The NXP Semiconductors TWR-S08JE128 Development Tower System Module is a powerful and versatile platform for developing applications with the MC9S08JE low-power microcontroller. This module features a USB connection for easy programming and debugging, as well as a wide range of peripherals for connecting to external devices. The module is designed to be low-cost and energy-efficient, making it ideal for embedded applications. It is also compatible with a variety of development tools, making it easy to create and debug applications. With its powerful features and low-cost, the TWR-S08JE128 is an excellent choice for developing applications with the MC9S08JE microcontroller.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time11 Weeks
- Mounting TypeFixed
- SeriesFlexis™, HCS08
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorHCS08
- Utilized IC / PartMC9S08JE
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | 0 | RFQ | ||
| APEM Inc. | SWITCH SLIDE DIP SPST 25MA 24V | 173 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| STMicroelectronics | IC OPAMP GP 12MHZ RRO 8MINISO | 2066 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ |


Product
Brand
Articles
Tools