web counter

Maxim Integrated MAX32626-EVKIT#MAX32626 EVAL BRD

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesSensors and HubsPortable Medical DevicesSport Watch

ECAD Model:

Description

The MAX32626-EVKIT is an evaluation kit for the MAX32626 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, and is capable of running at a low power consumption while still providing high performance. The kit includes a MAX32626 MCU, a USB-UART bridge, a USB cable, and a power supply. It also includes a variety of software tools and example applications to help developers get started quickly. The kit is ideal for prototyping and testing medical and healthcare applications, and can be used to develop a wide range of products.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    MAX32626
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL BASIC UART 16SSOP12RFQ
Maxim IntegratedIC REG LIN POS ADJ 500MA 8UMAX1000RFQ
Nexperia USA Inc.TXRX 8BIT TRANSLATING 24TSSOP400BUY
Abracon LLCCRYSTAL 32.7680KHZ 6PF SMD3000RFQ
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 8VSSOP2951BUY