Microchip Technology DM320105PIC32MX XLP STARTER KIT EVAL BRD
Description
The Microchip Technology DM320105-DM320105 PIC32MX274 XLP Starter Kit is a consumer electronics product designed to help users get started with the PIC32MX274 microcontroller. This kit includes a PIC32MX274 microcontroller, a USB cable, a power supply, and a variety of other components. The kit also includes a comprehensive set of development tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB XC32 Compiler, and the MPLAB Code Configurator (MCC). This kit is ideal for users who are new to the PIC32MX274 microcontroller and want to quickly get up and running with their projects.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesPIC®
- Published2018
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorMIPS32® M4K™
- Utilized IC / PartPIC32MX
- Core ArchitecturePIC
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformPIC32MX XLP Starter Kit
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 256KBIT 10MHZ 8TSSOP | 40000 | BUY | |
| Microchip Technology | IC EEPROM 256K SPI 5MHZ 8SOIC | 1984 | RFQ | |
| Microchip Technology | IC REG BST ADJ 0.35A SYNC SOT23 | 23140 | RFQ | |
| Microchip Technology | MICROCHIP - 25LC256-E/SN - SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8 | 278 | RFQ | |
| Microchip Technology | MICROCHIP - 25LC256-I/SN - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell SPI, 10 MHz, SOIC, 8 Pin(s) | 300 | RFQ | |
| Microchip Technology | IC EEPROM 256KBIT 10MHZ 8SOIJ | 8 | BUY | |
| Microchip Technology | Ic, serial Eeprom, 32Kx8, cmos, llcc, 8Pin, plastic Rohs Compliant: Yes | 41 | RFQ | |
| Microchip Technology | IC EEPROM 256K SPI 10MHZ 8TSSOP | 297 | RFQ | |
| Microchip Technology | EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V 8-Pin DFN-S EP T/R | 10000 | RFQ | |
| Microchip Technology | IC REG LINEAR 3.3V 1.5A 8SOIC | 30 | BUY | |
| Microchip Technology | IC REG CTRLR MULT TOPOLOGY 8MSOP | 0 | RFQ | |
| Microchip Technology | IC REG LINEAR 3.3V 1.5A 8DFN | 566 | RFQ |
Load more


Product
Brand
Articles
Tools