web counter

FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULEMOD VINCULUM-II DEBUGGR/PROGRAMR

FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE Reference Design 2
FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE Reference Design 1
FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE Reference Design 2
FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE Reference Design 1
FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE Reference Design 1
FTDI, Future Technology Devices International Ltd VNC2 DEBUG MODULE Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotor ControlData LoggerUSB WirelessUSB Medical ApplicationsUSB Interfaces

ECAD Model:

Description

The FTDI Chip VNC2-MODULE, VNCLO-MB1A, Vinco Motherboard Development Module is a powerful and versatile development platform based on the Vinculum II, VNC2 dual USB Host/Slave IC. It is designed for consumer electronics applications and provides a comprehensive set of features for developing USB-based products. The module includes two USB ports, a microcontroller, and a range of peripherals, including an LCD display, LEDs, and buttons. It also supports a wide range of communication protocols, including USB, I2C, SPI, and UART. The module is easy to use and provides a comprehensive set of tools for developing USB-based products. It is an ideal solution for developing consumer electronics products that require USB connectivity.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Packaging
    Box
  • Series
    Vinculum-II
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Debugger, Programmer (In-Circuit/In-System)
  • Contents
    Board(s)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ