NXP USA Inc. FRDM-KL43ZNXP FRDM-KL43Z Development Board, MKL43Z256VLH4 CorteX-M0+ MCU, ARM CPU, Capacitive Touch Slider
Description
The NXP Semiconductors FRDM-KL43Z is a Freescale Freedom Development Platform for Kinetis KL43, KL33, KL27 and KL17 MCUs. It is designed for consumer electronics applications and provides a comprehensive development platform for rapid prototyping and evaluation of Kinetis MCUs. The platform includes a Kinetis KL43Z MCU, a USB-based OpenSDA debug interface, a touch-sensitive capacitive slider, an RGB LED, and a range of expansion headers. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Motor Suite. The FRDM-KL43Z is an ideal platform for developing applications such as motor control, lighting, and consumer electronics.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Mounting TypeFixed
- SeriesKinetis
- Published2012
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M0+
- Utilized IC / PartKL17, KL27, KL33, KL43
- ContentsBoard(s), LCD
- Board TypeEvaluation Platform
- PlatformFreedom
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| Lumex Opto/Components Inc. | LCD Numeric Display Modules 4 Digit 0.17 7 Seg Reflective | 4865 | BUY | |
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ | |
| NXP USA Inc. | NXP MKL43Z256VLH4 32 Bit Microcontroller, Kinetis L Series Ultra Low Power, ARM Cortex-M0 , 48 MHz, 256 KB, 32 KB | 480 | RFQ | |
| Abracon LLC | CRYSTAL 32.7680KHZ 12.5PF SMD | 170 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY |


Product
Brand
Articles
Tools