web counter

Microchip Technology AT91SAM9X35-EKKIT EVAL FOR AT91SAM9X35

Microchip Technology AT91SAM9X35-EK Reference Design 2
Microchip Technology AT91SAM9X35-EK Reference Design 1
Microchip Technology AT91SAM9X35-EK Reference Design 2
Microchip Technology AT91SAM9X35-EK Reference Design 1
Microchip Technology AT91SAM9X35-EK Reference Design 1
Microchip Technology AT91SAM9X35-EK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device

ECAD Model:

Description

The Microchip Technology AT91SAM9X35-EK Evaluation Kit is an industrial grade development platform based on the AT91SAM9X35 SAM9X35 MCU ARM9 Series. It is designed to provide a comprehensive set of features and tools for evaluating the performance and capabilities of the AT91SAM9X35 MCU. The kit includes a range of hardware components, such as a board with an AT91SAM9X35 MCU, a power supply, a USB cable, and a serial cable. It also includes a range of software tools, such as a GNU compiler, a debugger, and a bootloader. The kit is ideal for developing and testing applications for industrial and embedded systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Series
    AT91SAM9
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AT91SAM9X35
  • Operating Supply Voltage
    3.6V
  • Interface
    Ethernet, RS-232, SPI, UART, USB
  • Number of Bits
    32
  • Core Processor
    ARM9
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT91SAM9G35
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, CAN TRANSCEIVER10000RFQ
Texas InstrumentsIC REG LINEAR 1V 150MA SC70-51247RFQ