web counter

Microchip Technology AT91SAM9263-EKKIT EVAL FOR AT91SAM9263

Microchip Technology AT91SAM9263-EK Reference Design 14
Microchip Technology AT91SAM9263-EK Reference Design 1
Microchip Technology AT91SAM9263-EK Reference Design 2
Microchip Technology AT91SAM9263-EK Reference Design 3
Microchip Technology AT91SAM9263-EK Reference Design 4
Microchip Technology AT91SAM9263-EK Reference Design 5
Microchip Technology AT91SAM9263-EK Reference Design 6
Microchip Technology AT91SAM9263-EK Reference Design 7
Microchip Technology AT91SAM9263-EK Reference Design 8
Microchip Technology AT91SAM9263-EK Reference Design 9
Microchip Technology AT91SAM9263-EK Reference Design 10
Microchip Technology AT91SAM9263-EK Reference Design 11
Microchip Technology AT91SAM9263-EK Reference Design 12
Microchip Technology AT91SAM9263-EK Reference Design 13
Microchip Technology AT91SAM9263-EK Reference Design 14
Microchip Technology AT91SAM9263-EK Reference Design 1
Microchip Technology AT91SAM9263-EK Reference Design 1
Microchip Technology AT91SAM9263-EK Reference Design 2
Microchip Technology AT91SAM9263-EK Reference Design 3
Microchip Technology AT91SAM9263-EK Reference Design 4
Microchip Technology AT91SAM9263-EK Reference Design 5
Microchip Technology AT91SAM9263-EK Reference Design 6
Microchip Technology AT91SAM9263-EK Reference Design 7
Microchip Technology AT91SAM9263-EK Reference Design 8
Microchip Technology AT91SAM9263-EK Reference Design 9
Microchip Technology AT91SAM9263-EK Reference Design 10
Microchip Technology AT91SAM9263-EK Reference Design 11
Microchip Technology AT91SAM9263-EK Reference Design 12
Microchip Technology AT91SAM9263-EK Reference Design 13
Microchip Technology AT91SAM9263-EK Reference Design 14

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device

ECAD Model:

Description

The Microchip Technology AT91SAM9263-EK Evaluation Board is an industrial grade evaluation board based on the AT91SAM9263 32-bit MCU. It is designed to provide a comprehensive platform for evaluating the features and performance of the AT91SAM9263 MCU. The board includes a wide range of peripherals, including Ethernet, USB, LCD, and audio. It also includes a JTAG interface for debugging and programming. The board is designed to operate in a wide range of industrial environments, and is suitable for use in a variety of applications, including industrial automation, medical, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    AT91SAM9
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    AT91SAM9263
  • Interface
    Ethernet, RS-232, USB
  • Number of Bits
    32
  • Core Processor
    ARM9
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT91SAM9263
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TOUCH SCREEN CNTRLR 16SSOP22BUY
Texas InstrumentsIC REG CHARGE PUMP ADJ 10VSSOP30RFQ
Texas InstrumentsIC REG CHARGE PUMP ADJ 10VSSOP5500RFQ
Analog Devices Inc.Audio Amp Speaker 1-CH Mono Class-AB 8-Pin SOIC N T/R9RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD234D - TRANSCEIVER CAN, 65HVD234, SOIC878956RFQ
Texas InstrumentsIC, ANA SWITCH, SINGLE, SMD2153RFQ
Texas InstrumentsLogic Gates CONFIGURABLE MULTI FUNCTN GATE11994RFQ