Microchip Technology AT91SAM9CN11-EKAT91SAM9CN11 EVAL BRD
Applications:
Embedded System >
Microcontroller
End Products:
IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device
The Microchip Technology AT91SAM9CN11-EK Evaluation Kit is a comprehensive development platform for the SAM9CN11 ARM9 MCUs. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a SAM9CN11 ARM9 MCU, a development board, a power supply, and a USB cable. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD. It also includes a JTAG connector for debugging and programming. The kit also includes a comprehensive set of software tools, including a GNU compiler, an IDE, and a debugger. The AT91SAM9CN11-EK Evaluation Kit is an ideal platform for developing and testing applications for industrial grade applications.
- TypeParameter
- Factory Lead Time13 Weeks
- Mounting TypeFixed
- Package / CaseModule
- SeriesAT91SAM9
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Max Operating Temperature50°C
- Min Operating Temperature-10°C
- Base Part NumberAT91SAM9CN
- Operating Supply Voltage1V
- Interface2-Wire, UART
- Core ProcessorARM9
- Utilized IC / PartAT91SAM9CN11
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), Cable(s), LCD, Power Supply
- Board TypeEvaluation Platform
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8MSOP | 10 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 500MA 8MSOP | 48 | RFQ | |
| Analog Devices Inc. | LDO Regulator Pos 3V 0.5A 8-Pin MSOP T/R | 1000 | BUY | |
| Texas Instruments | LVC/LCX/Z SERIES, 1-INPUT NON-INVERT GATE, PDSO5, PLASTIC, SOT-23, 5 PIN | 98 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8MSOP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP8 | 1202 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1V 500MA 8MSOP | 915 | RFQ |


Product
Brand
Articles
Tools