web counter

STMicroelectronics P-L496G-CELL02DISCOVERY STM32L496AGI6 EVAL BRD

STMicroelectronics P-L496G-CELL02 Reference Design 23
STMicroelectronics P-L496G-CELL02 Reference Design 1
STMicroelectronics P-L496G-CELL02 Reference Design 2
STMicroelectronics P-L496G-CELL02 Reference Design 3
STMicroelectronics P-L496G-CELL02 Reference Design 4
STMicroelectronics P-L496G-CELL02 Reference Design 5
STMicroelectronics P-L496G-CELL02 Reference Design 6
STMicroelectronics P-L496G-CELL02 Reference Design 7
STMicroelectronics P-L496G-CELL02 Reference Design 8
STMicroelectronics P-L496G-CELL02 Reference Design 9
STMicroelectronics P-L496G-CELL02 Reference Design 10
STMicroelectronics P-L496G-CELL02 Reference Design 11
STMicroelectronics P-L496G-CELL02 Reference Design 12
STMicroelectronics P-L496G-CELL02 Reference Design 13
STMicroelectronics P-L496G-CELL02 Reference Design 14
STMicroelectronics P-L496G-CELL02 Reference Design 15
STMicroelectronics P-L496G-CELL02 Reference Design 16
STMicroelectronics P-L496G-CELL02 Reference Design 17
STMicroelectronics P-L496G-CELL02 Reference Design 18
STMicroelectronics P-L496G-CELL02 Reference Design 19
STMicroelectronics P-L496G-CELL02 Reference Design 20
STMicroelectronics P-L496G-CELL02 Reference Design 21
STMicroelectronics P-L496G-CELL02 Reference Design 22
STMicroelectronics P-L496G-CELL02 Reference Design 23
STMicroelectronics P-L496G-CELL02 Reference Design 1
STMicroelectronics P-L496G-CELL02 Reference Design 1
STMicroelectronics P-L496G-CELL02 Reference Design 2
STMicroelectronics P-L496G-CELL02 Reference Design 3
STMicroelectronics P-L496G-CELL02 Reference Design 4
STMicroelectronics P-L496G-CELL02 Reference Design 5
STMicroelectronics P-L496G-CELL02 Reference Design 6
STMicroelectronics P-L496G-CELL02 Reference Design 7
STMicroelectronics P-L496G-CELL02 Reference Design 8
STMicroelectronics P-L496G-CELL02 Reference Design 9
STMicroelectronics P-L496G-CELL02 Reference Design 10
STMicroelectronics P-L496G-CELL02 Reference Design 11
STMicroelectronics P-L496G-CELL02 Reference Design 12
STMicroelectronics P-L496G-CELL02 Reference Design 13
STMicroelectronics P-L496G-CELL02 Reference Design 14
STMicroelectronics P-L496G-CELL02 Reference Design 15
STMicroelectronics P-L496G-CELL02 Reference Design 16
STMicroelectronics P-L496G-CELL02 Reference Design 17
STMicroelectronics P-L496G-CELL02 Reference Design 18
STMicroelectronics P-L496G-CELL02 Reference Design 19
STMicroelectronics P-L496G-CELL02 Reference Design 20
STMicroelectronics P-L496G-CELL02 Reference Design 21
STMicroelectronics P-L496G-CELL02 Reference Design 22
STMicroelectronics P-L496G-CELL02 Reference Design 23

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomWireless TelecommunicationsIoT Applications

ECAD Model:

Description

The STMicroelectronics P-L496G-CELL02, STM32 Discovery Pack for LTE IoT Cellular to Cloud based on STM32L496AGI6 is a comprehensive communications and telecom solution for connecting IoT devices to the cloud. It is based on the STM32L496AGI6 microcontroller and includes a range of features to enable secure and reliable communication. It includes an LTE Cat-M1/NB1 modem, a GNSS receiver, a Wi-Fi module, and a Bluetooth Low Energy module. It also includes a range of sensors, including an accelerometer, gyroscope, magnetometer, and pressure sensor. The pack also includes a range of development tools, such as an STM32CubeMX software, an STM32CubeIDE, and an STM32CubeMonitor. This makes it easy to develop and deploy applications for the STM32L496AGI6 microcontroller.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32L496AGI6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ