web counter

Microchip Technology DM160228EXPLORER 8 PIC MICRO MCU EVAL BD

Microchip Technology DM160228 Reference Design 10
Microchip Technology DM160228 Reference Design 1
Microchip Technology DM160228 Reference Design 2
Microchip Technology DM160228 Reference Design 3
Microchip Technology DM160228 Reference Design 4
Microchip Technology DM160228 Reference Design 5
Microchip Technology DM160228 Reference Design 6
Microchip Technology DM160228 Reference Design 7
Microchip Technology DM160228 Reference Design 8
Microchip Technology DM160228 Reference Design 9
Microchip Technology DM160228 Reference Design 10
Microchip Technology DM160228 Reference Design 1
Microchip Technology DM160228 Reference Design 1
Microchip Technology DM160228 Reference Design 2
Microchip Technology DM160228 Reference Design 3
Microchip Technology DM160228 Reference Design 4
Microchip Technology DM160228 Reference Design 5
Microchip Technology DM160228 Reference Design 6
Microchip Technology DM160228 Reference Design 7
Microchip Technology DM160228 Reference Design 8
Microchip Technology DM160228 Reference Design 9
Microchip Technology DM160228 Reference Design 10

Applications:

Embedded System >

Microcontroller

End Products:

Power ManagementPower ConversionBattery ChargerHuman Machine Interface (HMI)IoT Applications

ECAD Model:

Description

ICs, and other devices from Microchip Technology. It is designed to provide a comprehensive development environment for embedded applications. The board includes a PIC18F45K22 microcontroller, a PIC18F45K22 Power Management IC, and a variety of other components. It also includes a USB interface, an LCD display, and a variety of other features. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC Compiler. It is also compatible with the MPLAB Code Configurator (MCC) and the MPLAB Harmony Configurator (MHC). The board is ideal for developing applications such as motor control, power management, and other embedded applications. It is also suitable for use in educational and hobbyist projects.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Socket
  • Mounting Type
    Socket
  • Series
    PIC®
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Number of Bits
    8
  • Core Processor
    PIC
  • Utilized IC / Part
    PIC Micro® MCU
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    Explorer 8
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining