web counter

NXP USA Inc. TWR-KV11Z75MNXP TWR-KV11Z75M Evaluation Board, MKV11Z128Vlh7 MCU Tower Mod, Accelerometer/Magnetometer

NXP USA Inc. TWR-KV11Z75M Reference Design 12
NXP USA Inc. TWR-KV11Z75M Reference Design 1
NXP USA Inc. TWR-KV11Z75M Reference Design 2
NXP USA Inc. TWR-KV11Z75M Reference Design 3
NXP USA Inc. TWR-KV11Z75M Reference Design 4
NXP USA Inc. TWR-KV11Z75M Reference Design 5
NXP USA Inc. TWR-KV11Z75M Reference Design 6
NXP USA Inc. TWR-KV11Z75M Reference Design 7
NXP USA Inc. TWR-KV11Z75M Reference Design 8
NXP USA Inc. TWR-KV11Z75M Reference Design 9
NXP USA Inc. TWR-KV11Z75M Reference Design 10
NXP USA Inc. TWR-KV11Z75M Reference Design 11
NXP USA Inc. TWR-KV11Z75M Reference Design 12
NXP USA Inc. TWR-KV11Z75M Reference Design 1
NXP USA Inc. TWR-KV11Z75M Reference Design 1
NXP USA Inc. TWR-KV11Z75M Reference Design 2
NXP USA Inc. TWR-KV11Z75M Reference Design 3
NXP USA Inc. TWR-KV11Z75M Reference Design 4
NXP USA Inc. TWR-KV11Z75M Reference Design 5
NXP USA Inc. TWR-KV11Z75M Reference Design 6
NXP USA Inc. TWR-KV11Z75M Reference Design 7
NXP USA Inc. TWR-KV11Z75M Reference Design 8
NXP USA Inc. TWR-KV11Z75M Reference Design 9
NXP USA Inc. TWR-KV11Z75M Reference Design 10
NXP USA Inc. TWR-KV11Z75M Reference Design 11
NXP USA Inc. TWR-KV11Z75M Reference Design 12

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsPower ConversionAir CompressorMotor ControlPumpsFan Controller

ECAD Model:

Description

The NXP Semiconductors TWR-KV11Z75M is a Tower System Module designed for the MKV11Z128 Kinetis KV1x 64 KB and 128 KB Family MCUs. It is suitable for a wide range of applications, including consumer electronics, industrial automation, and medical applications. The module features a Kinetis KV1x MCU with 64 KB or 128 KB of Flash memory, a 32-bit ARM Cortex-M0+ core, and a wide range of peripherals. It also includes a range of connectivity options, including USB, Ethernet, CAN, and I2C. The module is designed to be easy to use and integrate into existing systems, and is supported by a range of development tools and software.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KV1x
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 24TVSOP0RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
Microchip TechnologyLDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-2235000BUY
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
Texas InstrumentsTRANSCEIVER DUAL SUPPLY, 74LVC2T450BUY
NXP USA Inc.Kinetis KV11: 75MHz Cortex-M0 Real-time Control MCU, 128KB Flash, 16KB SRAM, CAN, 64-LQFP190RFQ