web counter

NXP USA Inc. TWR-KV10Z32NXP TWR-KV10Z32 Development Board, Tower System Module, Rapid Prototyping & Tool Re-use Capability

NXP USA Inc. TWR-KV10Z32 Reference Design 10
NXP USA Inc. TWR-KV10Z32 Reference Design 1
NXP USA Inc. TWR-KV10Z32 Reference Design 2
NXP USA Inc. TWR-KV10Z32 Reference Design 3
NXP USA Inc. TWR-KV10Z32 Reference Design 4
NXP USA Inc. TWR-KV10Z32 Reference Design 5
NXP USA Inc. TWR-KV10Z32 Reference Design 6
NXP USA Inc. TWR-KV10Z32 Reference Design 7
NXP USA Inc. TWR-KV10Z32 Reference Design 8
NXP USA Inc. TWR-KV10Z32 Reference Design 9
NXP USA Inc. TWR-KV10Z32 Reference Design 10
NXP USA Inc. TWR-KV10Z32 Reference Design 1
NXP USA Inc. TWR-KV10Z32 Reference Design 1
NXP USA Inc. TWR-KV10Z32 Reference Design 2
NXP USA Inc. TWR-KV10Z32 Reference Design 3
NXP USA Inc. TWR-KV10Z32 Reference Design 4
NXP USA Inc. TWR-KV10Z32 Reference Design 5
NXP USA Inc. TWR-KV10Z32 Reference Design 6
NXP USA Inc. TWR-KV10Z32 Reference Design 7
NXP USA Inc. TWR-KV10Z32 Reference Design 8
NXP USA Inc. TWR-KV10Z32 Reference Design 9
NXP USA Inc. TWR-KV10Z32 Reference Design 10

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialMotion Motor ControlBrushing MachinePumps

ECAD Model:

Description

The NXP Semiconductors TWR-KV10Z32 is a Kinetis KV1x Family Tower System Module designed for industrial automation applications. It features a 32-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, and up to 16KB of SRAM. It also includes a variety of peripherals, such as a 12-bit ADC, a 12-bit DAC, a CAN controller, and a USB 2.0 full-speed controller. The module is designed to be used in a variety of industrial automation applications, such as motor control, industrial networking, and embedded control. It is also designed to be used in harsh environments, with an operating temperature range of -40°C to +85°C.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KV1x
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 14TSSOP10BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6SOT1990RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-633RFQ
Texas InstrumentsTEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-700RFQ
Nexperia USA Inc.IC BUFF NON-INVERT 3.6V 14DHVQFN2846RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6USON40BUY
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-67900BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-6173875BUY
NXP USA Inc.Buffers & Line Drivers Quadbufferline drvr w/5V input/outputs0RFQ