STMicroelectronics STM3220G-EVALBOARD EVAL STM32 ARM 32BIT MCU
Description
The STMicroelectronics STM3220G-EVAL is an evaluation board designed for the STM32 F-2 series of consumer electronics. It is a comprehensive development platform that provides a wide range of features and functions to help users evaluate the performance of the STM32 F-2 series. The board includes a range of peripherals, including an LCD display, a USB port, an Ethernet port, and a CAN bus. It also includes a range of software tools, such as a debugger, a compiler, and a bootloader. The board is designed to be easy to use and provides a great way to quickly evaluate the performance of the STM32 F-2 series.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Package / Case120
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceCAN, Ethernet, I2C, I2S, RS-232, USB
- Number of Bits32
- Core ProcessorARM® Cortex®-M3
- Data Bus Width32b
- Utilized IC / PartSTM32 F2
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), LCD
- Board TypeEvaluation Platform
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | EMI Filter 2-Line Flat Style SMD T/R | 3 | RFQ | |
| STMicroelectronics | MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | 24810 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S12TR - Fixed LDO Voltage Regulator, 1.4V to 15V, 1.1V Dropout, 1.2Vout, 800mAout, SOT-223-3 | 2091 | RFQ | |
| STMicroelectronics | IC TXRX RS232 250KBPS 28SSOP | 5443 | RFQ | |
| STMicroelectronics | IC SMARTCARD 28SOIC | 5000 | BUY | |
| STMicroelectronics | IC PWR SWITCH 1CH 500MA SOT23-5 | 18000 | RFQ | |
| STMicroelectronics | IC REG LINEAR 1.8V 800MA SOT223 | 15067 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1117S25TRFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 2.5V/800mA out, SOT-223-3 | 17500 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 5650 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 2174 | BUY |


Product
Brand
Articles
Tools