web counter

STMicroelectronics STM8SVLDISCOVERYDISCOVERY STM8S003K3 EVAL BRD

STMicroelectronics STM8SVLDISCOVERY Reference Design 5
STMicroelectronics STM8SVLDISCOVERY Reference Design 1
STMicroelectronics STM8SVLDISCOVERY Reference Design 2
STMicroelectronics STM8SVLDISCOVERY Reference Design 3
STMicroelectronics STM8SVLDISCOVERY Reference Design 4
STMicroelectronics STM8SVLDISCOVERY Reference Design 5
STMicroelectronics STM8SVLDISCOVERY Reference Design 1
STMicroelectronics STM8SVLDISCOVERY Reference Design 1
STMicroelectronics STM8SVLDISCOVERY Reference Design 2
STMicroelectronics STM8SVLDISCOVERY Reference Design 3
STMicroelectronics STM8SVLDISCOVERY Reference Design 4
STMicroelectronics STM8SVLDISCOVERY Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotion Motor ControlScannersHVACAlarm Control PanelGaming and ToysIndustrial Programmable Logic Controllers (PLCs)PrintersGPS

ECAD Model:

Description

The STMicroelectronics STM8SVLDISCOVERY-SVLDISCOVERY is a Discovery kit for the STM8S Value Line of microcontrollers. It is designed to help users explore the features of the STM8S003K3 MCU, a low-cost 8-bit microcontroller for consumer electronics applications. The kit includes an STM8S003K3 MCU, a STM8SVLDISCOVERY board, and a USB cable for programming and debugging. The board features a wide range of peripherals, including an LCD display, LEDs, push buttons, and a potentiometer. It also includes a ST-LINK/V2-1 debugger/programmer, allowing users to program and debug the MCU. The kit is an ideal platform for learning and developing applications for the STM8S Value Line of microcontrollers.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Series
    STM8S
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    STM8
  • Utilized IC / Part
    STM8S003K3
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - LD1117DT33CTR - Fixed LDO Voltage Regulator, 4.75V to 15V, 1.1V Dropout, 3.3Vout, 800mAout, DPAK-342500RFQ
STMicroelectronicsSTMICROELECTRONICS LD1117V33CFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 3.3V/800mA out, TO-220-31200RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP T/R0RFQ
STMicroelectronicsSTMICROELECTRONICS LD1117DT25TRFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 2.5V/800mA out, TO-252-30RFQ
STMicroelectronicsSTMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-370000RFQ
STMicroelectronicsSTMICROELECTRONICS - LD1117DT33TR - LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-329177RFQ
STMicroelectronicsIC REG LINEAR 5V 800MA DPAK105000RFQ
STMicroelectronicsIC REG LINEAR 1.8V 800MA SOT22315067RFQ
STMicroelectronicsIC REG LINEAR 1.8V 800MA SOT22352500RFQ
STMicroelectronicsSTMICROELECTRONICS LD1117V50Fixed LDO Voltage Regulator, up to 15V, 1.1V Dropout, 5Vout, 800mAout, TO-220-3200BUY
STMicroelectronicsIC REG LINEAR POS ADJ 800MA DPAK0RFQ
STMicroelectronicsIC, REG LDO, 15V, 0.8A, D2PAK10000RFQ
Load more