STMicroelectronics STM32373C-EVALBOARD EVAL FOR STM32F373
Description
The STMicroelectronics STM32373C-EVAL is an evaluation board for the ARM Cortex-M4 core-based STM32F373VCT6 microcontroller. It is designed for consumer electronics applications and provides a comprehensive set of features to evaluate the STM32F373VCT6 microcontroller. The board includes a wide range of peripherals, including a USB 2.0 full-speed device port, an LCD display, an audio codec, an Ethernet port, and a CAN bus. It also includes a JTAG/SWD connector for debugging and programming, as well as a set of LEDs and push buttons for user interaction. The board is powered by a 5V DC power supply and is compatible with the STM32CubeMX software development environment.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F3
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage3.6V
- InterfaceI2C, RS-232, SPI, USB
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F373VCT6
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), LCD, Accessories
- Board TypeEvaluation Platform
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC COMPARATOR DUAL MCRPWR 8TSSOP | 4000 | RFQ | |
| NXP USA Inc. | Pressure Sensor 0V to 0.04V 20kPa to 100kPa Absolute Automotive 5-Pin(4 Tab) M-PAC T/R | 490 | BUY | |
| STMicroelectronics | MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | 24810 | RFQ | |
| STMicroelectronics | IC TXRX RS232 250KBPS 28SSOP | 5443 | RFQ | |
| STMicroelectronics | IC OPAMP GP 880KHZ RRO SC70-5 | 6000 | RFQ | |
| Vishay | 0 | RFQ | ||
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC2T45DCUR - Bus Transceiver, LVC Family, 2 Input, 50 mA, 3.9 ns, 1.65 V to 5.5 V, VSSOP-8 | 10000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1086D2M33TRFixed LDO Voltage Regulator, 6.3V to 30V, 1.3V Dropout, 3.3Vout, 1.5Aout, TO-263-3 | 6000 | RFQ | |
| Texas Instruments | INST AMP, Z DRIFT, R/R, 50UA, 8MSOP | 1650 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1117S25TRFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 2.5V/800mA out, SOT-223-3 | 17500 | RFQ | |
| STMicroelectronics | IC OPAMP GP 12MHZ RRO SOT23-5 | 988 | RFQ |
Load more


Product
Brand
Articles
Tools