NXP USA Inc. TWR-KV46F150MNXP TWR-KV46F150M Development Board, MKV46Z256FLL15 Tower System, 168MHz MCU, Motor control/Aux Signal Connectors
The NXP Semiconductors TWR-KV46F150M is a Tower System Module for the MKV46F256 Kinetis KV4x Family MCUs, Motor Control and Power Conversion. It is a complete development platform for the Kinetis KV4x family of MCUs, featuring a Kinetis KV46F150M MCU, a power supply, a motor control board, and a power conversion board. The module is designed to provide a comprehensive development platform for motor control and power conversion applications. It includes a wide range of peripherals, including a CAN transceiver, a USB 2.0 interface, a 12-bit ADC, and a 12-bit DAC. The module also includes a range of software development tools, including a Kinetis Design Studio IDE, a Kinetis SDK, and a Kinetis Motor Suite. The TWR-KV46F150M is an ideal platform for developing motor control and power conversion applications.
- TypeParameter
- Factory Lead Time10 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartKV4x
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| Microchip Technology | LDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 | 1 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6DSBGA | 1000 | RFQ | |
| Microchip Technology | IC REG LINEAR 1.8V 500MA 8MSOP | 55 | BUY | |
| Texas Instruments | IC INVERTER 6CH 6-INP 14TSSOP | 6379 | RFQ | |
| Texas Instruments | PROTOTYPE | 0 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-6 | 10000 | RFQ | |
| Texas Instruments | BUS TRANSCEIVER, 74LVC1T45, SC-70-6 | 0 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6USON | 40 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SOT23-6 | 22 | BUY |


Product
Brand
Articles
Tools