web counter

Analog Devices Inc. EVAL-ADuC824QSZANALOG DEVICES EVAL-ADUC824QSZEvaluation Board Quick Start Development System, 8bit, High Resolution Sigma-Delta ADCs

Analog Devices Inc. EVAL-ADuC824QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC824QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC824QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC824QSZ Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Power ManagementData LoggerPrecision InstrumentsIntelligent ControllerSystem Monitoring and ControlSmart SensorPortable InstrumentationBattery Powered InstrumentTransducers and TransmittersWeight Scale

ECAD Model:

Description

The Analog Devices EVAL-ADuC824QSZ is an evaluation kit for the ADuC816 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC816 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC816 micro-converter MCU. The comprehensive set of software tools includes a C compiler, an assembler, a linker, and a debugger. The EVAL-ADuC824QSZ evaluation kit is an ideal platform for evaluating the performance of the ADuC816 micro-converter MCU, power management ICs, and sensor signal conditioners.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    MicroConverter®
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUC824
  • Operating Supply Voltage
    9V
  • Interface
    Serial
  • Number of Bits
    8
  • Core Processor
    8052
  • Data Bus Width
    8b
  • Utilized IC / Part
    ADuC824
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Core Architecture
    8052
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 3.6864MHZ 18PF SMD3000BUY
Analog Devices Inc.ANALOG DEVICES AD5700-1BCPZ-R5 IC, HART MODEM, 24LFCSP980RFQ
Analog Devices Inc.Low Power HART Modem 24-Pin LFCSP EP T/R10RFQ