web counter

Analog Devices Inc. EVAL-ADuC7020QSZQUICKSTART ADUC7020 EVAL BRD

Analog Devices Inc. EVAL-ADuC7020QSZ Reference Design 2
Analog Devices Inc. EVAL-ADuC7020QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC7020QSZ Reference Design 2
Analog Devices Inc. EVAL-ADuC7020QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC7020QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC7020QSZ Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialWireless Base StationFactory AutomationSmart SensorIndustrial ControlOptical NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-ADuC7020QSZ is a development system for the ADuC7020 microcontrollers, designed for industrial applications. It features a comprehensive set of hardware and software tools to help engineers quickly evaluate and develop applications with the ADuC7020 MCUs. The system includes a USB-based evaluation board, a USB-to-serial converter, and a software development kit. The evaluation board features a wide range of peripherals, including an LCD display, a temperature sensor, a light sensor, a potentiometer, and a variety of I/O ports. The software development kit includes a C compiler, an assembler, and a debugger. The system also includes a comprehensive set of application notes and reference designs to help engineers get started quickly.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    MicroConverter®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUC7020
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial, USB
  • Number of Bits
    32
  • Core Processor
    ARM7
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADuC7020
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • Number of UART Channels
    1
  • Platform
    QuickStart™
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Low Noise Micropower Precision Voltage Reference, 8 Pin SOIC220657RFQ
Analog Devices Inc.SP Amp DIFF AMP Single ±5.5V/11V Automotive 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.ANALOG DEVICES - AD8132ARMZ - IC, DIFF AMP, SINGLE, 350MHZ, 8MSOP30RFQ
Analog Devices Inc.SP Amp DIFF AMP Single ±5.5V/11V Automotive 8-Pin MSOP T/R12000RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8MSOP75RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8SOIC10000RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8SOIC1340RFQ
Analog Devices Inc.ANALOG DEVICES - AD8606ARMZ-REEL - Operational Amplifier, Dual, 2 Amplifier, 10 MHz, 5 V/µs, 2.7V to 5.5V, MSOP, 8 Pins5373RFQ
Analog Devices Inc.ANALOG DEVICES - AD8606ARZ - Operational Amplifier, Dual, 2 Amplifier, 10 MHz, 5 V/µs, 2.7V to 5.5V, SOIC, 8 Pins13758RFQ
Analog Devices Inc.V-Ref Precision 2.5V 5mA 8-Pin SOIC N T/R40BUY