web counter

Microchip Technology AT32UC3L0-XPLDUC3-L0 XPLAINED AT32UC3L016 EVAL

Microchip Technology AT32UC3L0-XPLD Reference Design 12
Microchip Technology AT32UC3L0-XPLD Reference Design 1
Microchip Technology AT32UC3L0-XPLD Reference Design 2
Microchip Technology AT32UC3L0-XPLD Reference Design 3
Microchip Technology AT32UC3L0-XPLD Reference Design 4
Microchip Technology AT32UC3L0-XPLD Reference Design 5
Microchip Technology AT32UC3L0-XPLD Reference Design 6
Microchip Technology AT32UC3L0-XPLD Reference Design 7
Microchip Technology AT32UC3L0-XPLD Reference Design 8
Microchip Technology AT32UC3L0-XPLD Reference Design 9
Microchip Technology AT32UC3L0-XPLD Reference Design 10
Microchip Technology AT32UC3L0-XPLD Reference Design 11
Microchip Technology AT32UC3L0-XPLD Reference Design 12
Microchip Technology AT32UC3L0-XPLD Reference Design 1
Microchip Technology AT32UC3L0-XPLD Reference Design 1
Microchip Technology AT32UC3L0-XPLD Reference Design 2
Microchip Technology AT32UC3L0-XPLD Reference Design 3
Microchip Technology AT32UC3L0-XPLD Reference Design 4
Microchip Technology AT32UC3L0-XPLD Reference Design 5
Microchip Technology AT32UC3L0-XPLD Reference Design 6
Microchip Technology AT32UC3L0-XPLD Reference Design 7
Microchip Technology AT32UC3L0-XPLD Reference Design 8
Microchip Technology AT32UC3L0-XPLD Reference Design 9
Microchip Technology AT32UC3L0-XPLD Reference Design 10
Microchip Technology AT32UC3L0-XPLD Reference Design 11
Microchip Technology AT32UC3L0-XPLD Reference Design 12

Applications:

Embedded System >

Microcontroller

End Products:

Video and ImagingMotion Motor ControlIndustrial Automation HMIWashing MachineGame ConsoleRefrigerator and freezerSecurityNotebookPortable AudioRemote ControlHome AppliancesFire AlarmSmart SensorInduction CookingSmart PhoneIndustrialTabletDigital Camera

ECAD Model:

Description

The Microchip Technology AT32UC3L0-XPLD, AT32UC3L0-XPLD, UC3-L0 Xplained Evaluation Kit is a comprehensive development platform for the AT32UC3L064 32-bit MCU, Video and Imaging Kit. It includes a range of features and components to help developers quickly and easily evaluate the capabilities of the AT32UC3L064 MCU. The kit includes an AT32UC3L064 MCU, a USB-based debug interface, a range of peripherals, and a range of software tools. The kit also includes a range of video and imaging components, including a camera module, an LCD display, and a range of image processing algorithms. The kit also includes a range of example projects and tutorials to help developers get started quickly. The kit is an ideal platform for developing applications for video and imaging applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    AVR®32
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    AVR
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT32UC3L016, AT32UC3L032, AT32UC3L064
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    UC3-L0 Xplained
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLDO Regulator Pos 3.3V 1A 4-Pin(3 Tab) SOT-223 T/R8000RFQ
Microchip TechnologyMICROCHIP - AT32UC3B1256-AUT - AVR Microcontroller, High performance, Low Power, AT32 Family AT32UC3B Series Microcontrollers300BUY