web counter

Analog Devices Inc. ADuM5010 series DC DC Converters

Introduction, stock information and FAQs of ADuM5010 series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. ADuM5010 series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUM5010ARSZANALOG DEVICES - ADUM5010ARSZ - Digital Isolator, 1 Channel, 3.3 V, 5 V, SSOP, 20 Pins450RFQ
ADUM5010ARSZ-RL7DC DC CONVERTER 3.15-5.25V 150MW5000RFQ
Technical Documents

Description


Analog Devices Inc. is a leading provider of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The company's ADuM5010 series DC DC converters are designed to provide high-efficiency, low-noise power conversion in a wide range of applications. These converters feature a wide input voltage range, low output ripple, and high efficiency. They are also designed to be highly reliable and provide excellent thermal performance. The ADuM5010 series is ideal for applications such as industrial automation, medical equipment, and automotive systems.



Features


• Isolated output voltage up to 5V

• Input voltage range of 4.5V to 5.5V

• Output current up to 1A

• High efficiency up to 95%

• Low quiescent current of 1.5mA

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Industrial automation

• Automotive

• Medical equipment

• Power supplies

• Battery-powered systems

• Portable electronics

• Telecommunications

• Instrumentation

• LED lighting


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. ADuM5010 series DC DC Converters?

1. Texas Instruments TPS5430 Series DC DC Converters 2. ON Semiconductor NCP5010 Series DC DC Converters 3. STMicroelectronics L5973D Series DC DC Converters 4. Renesas ISL85410 Series DC DC Converters 5. Maxim Integrated MAX5050 Series DC DC Converters 6. Infineon BCR401 Series DC DC Converters 7. NXP Semiconductors MC33269 Series DC DC Converters 8. Microchip Technology MCP1630 Series DC DC Converters 9. Linear Technology LT1931 Series DC DC Converters 10. Fairchild Semiconductor FAN5050 Series DC DC Converters

What are the differences between the types of Analog Devices Inc. ADuM5010 series DC DC Converters?

The ADuM5010 series DC DC converters are available in three different types:  1. Isolated DC-DC Converters: These converters provide galvanic isolation between the input and output, allowing for the transfer of power between two circuits without any electrical connection between them.  2. Non-Isolated DC-DC Converters: These converters do not provide any galvanic isolation between the input and output, allowing for the transfer of power between two circuits with an electrical connection between them.  3. High-Voltage DC-DC Converters: These converters are designed to operate at higher input and output voltages than the other two types, allowing for the transfer of power between two circuits with higher voltage requirements.