web counter

Analog Devices Inc. ADuM6010 series DC DC Converters

Introduction, stock information and FAQs of ADuM6010 series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. ADuM6010 series Off-board DC DC Converters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUM6010ARSZANALOG DEVICES - ADUM6010ARSZ - ISOLATED DC/DC, 3.15V TO 5.25V, 20SSOP425RFQ
ADUM6010ARSZ-RL7DC DC CONVERTER 3.15-5.25V 150MW240RFQ
Technical Documents

Description


Analog Devices Inc. is a leading provider of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The company's ADuM6010 series DC DC converters are designed to provide high-efficiency, low-noise power conversion in a wide range of applications. These converters feature a wide input voltage range, low output ripple, and high efficiency. They are also designed to be highly reliable and provide excellent thermal performance. The ADuM6010 series is ideal for applications such as automotive, industrial, and medical systems.



Features


• Isolated, regulated, and adjustable output voltage

• High efficiency up to 95%

• Low output ripple and noise

• Wide input voltage range from 4.5V to 36V

• Output current up to 1A

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant



Applications


• Industrial automation

• Automotive

• Medical equipment

• Power supplies

• Battery-powered systems

• Telecom/datacom

• Instrumentation

• LED lighting


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. ADuM6010 series DC DC Converters?

1. Texas Instruments TPS5430 Series DC DC Converters 2. ON Semiconductor NCP5010 Series DC DC Converters 3. STMicroelectronics L5973D Series DC DC Converters 4. Renesas ISL8117 Series DC DC Converters 5. Maxim Integrated MAX15062 Series DC DC Converters 6. Microchip Technology MCP1630 Series DC DC Converters 7. NXP Semiconductors MC33269 Series DC DC Converters 8. Infineon Technologies BCR401 Series DC DC Converters 9. Linear Technology LT8610 Series DC DC Converters 10. Fairchild Semiconductor FAN7888 Series DC DC Converters

What are the differences between the types of Analog Devices Inc. ADuM6010 series DC DC Converters?

The ADuM6010 series DC DC converters are available in three different types:  1. Isolated DC-DC Converter: This type of converter provides galvanic isolation between the input and output, allowing for the transfer of power between two circuits without any direct electrical connection.  2. Non-Isolated DC-DC Converter: This type of converter does not provide any galvanic isolation between the input and output, allowing for the transfer of power between two circuits with a direct electrical connection.  3. Step-Down DC-DC Converter: This type of converter is designed to reduce the input voltage to a lower output voltage. It is commonly used to power low-voltage circuits from a higher voltage source.