web counter

Bourns Inc. 91 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 91 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 91 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
91A1A-B24-B13POT 5K OHM 1W PLASTIC LINEAR0RFQ
91A1A-B28-B10POT 1K OHM 1W PLASTIC LINEAR0RFQ
91A1D-B24-B20LRes Conductive Plastic POT 100K Ohm 20% 1/2W 1(Elec)/1(Mech)Turn 6.35mm (31.75 X 15.88 X 17.47mm) Pin Panel Mount/Through Hole0RFQ
91A1A-B24-B23LPOT 500K OHM 1W PLASTIC LINEAR437BUY
91A1A-B28-B13POT 5K OHM 1W PLASTIC LINEAR0RFQ
91A1A-B24-B20POT 100K OHM 1W PLASTIC LINEAR0RFQ
91R1A-R16-A13LRes Cermet POT 5K Ohm 10% 2W 1(Elec)/1(Mech)Turn 6mm (28.7 X 15.88 X 17.46mm) Pin Panel Mount/Through Hole0RFQ
91A1A-B24-B17LPOT 25K OHM 1W PLASTIC LINEAR0RFQ
95C1A-E24-L15LPOT 10K OHM 1W PLASTIC LINEAR0RFQ
91A1A-B24-D20LPotentiometer Cnd Pl 100 kOhms 1 Turn Power 0.5W Shaft Dia 0.25In 91 Series316BUY
91A2A-B28-B20/B20LPotentiometers 100K/100K 5/8 SQ ST 20%6BUY
91A2A-B28-B18/B18LPotentiometers 50K/50K 5/8 SQ ST 20%21BUY
91A2A-B28-B18/B15LPOT 10K/50K OHM 1/2W PLASTIC LIN236BUY
91A2A-B28-B10/B10LRes Conductive Plastic POT 1K/1K Ohm 20% 1/2W 1(Elec)/1(Mech)Turn 6.35mm Pin Panel Mount/Through Hole0RFQ
91A1A-B24-B10LPOT 1K OHM 1W PLASTIC LINEAR60BUY
91A1A-B28-B13LBOURNS 91A1A-B28-B13L Rotary Potentiometer, Conductive Plastic, 91 Series, 5 kohm, Linear, 1 Turns, 1 W, Through Hole873BUY
91R1A-R22-B25LPOT 1M OHM 1W PLASTIC LINEAR93BUY
91A1A-B28-B18LBOURNS 91A1A-B28-B18L Rotary Potentiometer, Conductive Plastic, 91 Series, 50 kohm, Linear, 1 Turns, 1 W, Through Hole369BUY
91A1A-B28-A22LLinear Rotary Potentiometer 250000 Ohms Plus or Minus 10 Percent Tolerance 2W Max365BUY
91A1A-B24-B20LPOT 100K OHM 1W PLASTIC LINEAR225BUY
Technical Documents

Description


Bourns Inc. 91 series Rotary Potentiometers, Rheostats are high-performance, reliable, and cost-effective solutions for a wide range of applications. These devices feature a wide range of resistance values, from 10 ohms to 10 megohms, and are available in single-turn, multi-turn, and linear taper configurations. They are designed to provide precise control of electrical signals, and are ideal for use in audio, video, and other electronic equipment. The 91 series is also designed to withstand harsh environmental conditions, making them suitable for use in industrial and automotive applications.



Features


• 91 series rotary potentiometers and rheostats are designed for use in a wide variety of applications.


• They feature a rugged construction with a long life expectancy.


• The 91 series is available in a variety of resistance values, from 10 ohms to 1 megohm.


• The 91 series is available with a variety of shaft lengths and mounting styles.


• The 91 series is available with a variety of electrical terminations, including solder lug, PC pin, and quick connect.



Applications


• The 91 series is ideal for use in audio and video equipment, such as volume and tone controls.


• The 91 series is also suitable for use in industrial and medical equipment, such as motor speed controls and medical instrumentation.


• The 91 series is also suitable for use in automotive applications, such as fuel and temperature controls.


• The 91 series is also suitable for use in consumer electronics, such as remote controls and gaming consoles.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 91 series Rotary Potentiometers, Rheostats?

1. Bourns Inc. 93 series Rotary Potentiometers, Rheostats, and Trimmers 2. Bourns Inc. 95 series Rotary Potentiometers, Rheostats, and Trimmers 3. Bourns Inc. 97 series Rotary Potentiometers, Rheostats, and Trimmers 4. Bourns Inc. 99 series Rotary Potentiometers, Rheostats, and Trimmers 5. Bourns Inc. 3590 series Rotary Potentiometers, Rheostats, and Trimmers 6. Bourns Inc. 3590S series Rotary Potentiometers, Rheostats, and Trimmers 7. Bourns Inc. 3590W series Rotary Potentiometers, Rheostats, and Trimmers 8. Bourns Inc. 3590X series Rotary Potentiometers, Rheostats, and Trimmers 9. Bourns Inc. 3590Y series Rotary Potentiometers, Rheostats, and Trimmers 10. Bourns Inc. 3590Z series Rotary Potentiometers, Rheostats, and Trimmers 11. Bourns Inc. 3590A series Rotary Potentiometers, Rheostats, and Trimmers 12. Bourns Inc. 3590B series Rotary Potentiometers, Rheostats, and Trimmers 13. Bourns Inc. 3590C series Rotary Potentiometers, Rheostats, and Trimmers 14. Bourns Inc. 3590D series Rotary Potentiometers, Rheostats,

What are the differences between the types of Bourns Inc. 91 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 91 series Rotary Potentiometers and Rheostats is the type of resistance they provide. Potentiometers provide a variable resistance, while rheostats provide a fixed resistance. Potentiometers are used to control the voltage or current in a circuit, while rheostats are used to control the amount of current flowing through a circuit. Additionally, potentiometers have three terminals, while rheostats have two terminals.