web counter

Bourns Inc. 93 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 93 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 93 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
93A1D-B28-A18LPotentiometers 50K 10% 5/8 SQ ST0RFQ
93A1D-B28-A13LPotentiometers 5K 10% 5/8 SQ ST0RFQ
93A1D-B28-A15LPotentiometers 10K 10% 5/8 SQ ST0RFQ
95C1A-E24-L15LPOT 10K OHM 1W PLASTIC LINEAR0RFQ
93A1A-B28-A22LPOT 250K OHM 2W CERMET LINEAR219BUY
93R1A-R22-A12LPotentiometers 2.5K 10% 5/8 SQ ST3BUY
95C1D-E24-L15LBOURNS 95C1D-E24-L15LRotary Potentiometer, 95 Series, 10 kohm, Linear, 1 Turns, 1 W, Panel28BUY
93R1A-R22-A07LRes Cermet POT 250 Ohm 10% 2W 1(Elec)/1(Mech)Turn 6mm (34.7 X 15.88 X 17.46mm) Pin Panel Mount/Through Hole111BUY
93A2A-B28-A15/A15LRes Cermet POT 10K/10K Ohm 10% 1W 1(Elec)/1(Mech)Turn 6.35mm (45.09 X 15.88 X 17.47mm) Pin Panel Mount/Through Hole0RFQ
92R1A-J22-L15LBOURNS 92R1A-J22-L15L POT, LINEAR, 1TURN, 10K, 1W, 10%189BUY
93R1A-R22-A18LPOT 50K OHM 2W CERMET LINEAR162BUY
93A1A-B24-A10LPOT 1K OHM 2W CERMET LINEAR207RFQ
93A1A-B28-A18LPOT 50K OHM 2W CERMET LINEAR53RFQ
93R1A-R22-A08LPotentiometers 500 ohm 10% 5/8 SQ ST498BUY
93A1A-B28-A15LRotary Potentiometer, Cermet, 93 Series, 10 Kohm, Linear, 1, 2 W, Panel333BUY
93R1A-R22-A22LPotentiometers 250K 10% 5/8 SQ ST277BUY
93A1A-B28-C15LPOT AUDIO CERMET 2 WATT 10K0RFQ
93A1A-B28-A13LPOT 5K OHM 2W CERMET LINEAR269BUY
93A1A-B28-A12LPOT 2.5K OHM 2W CERMET LINEAR375BUY
93R1A-R22-A05LRes Cermet POT 100 Ohm 10% 2W 1(Elec)/1(Mech)Turn 6mm (34.7 X 15.88 X 17.46mm) Pin Panel Mount/Through Hole638BUY
Technical Documents

Description


Bourns Inc. 93 series Rotary Potentiometers, Rheostats are precision devices designed for a wide range of applications. They feature a rugged construction with a long life expectancy and are available in a variety of resistance values, shaft lengths, and mounting styles. The 93 series is designed to provide reliable performance in harsh environments and is ideal for use in industrial, automotive, and consumer applications. The 93 series is available with a variety of features such as dust-proof, waterproof, and anti-vandalism protection. Additionally, the 93 series is designed to provide superior performance in terms of accuracy, linearity, and temperature stability.



Features


• High-performance, low-cost, single-turn rotary potentiometers and rheostats

• Available in a variety of resistance values, from 10 ohms to 1M ohms

• Available in a variety of shaft lengths, from 6mm to 15mm

• Available in a variety of mounting styles, including panel mount, PCB mount, and through-hole mount

• Available in a variety of termination styles, including solder lug, PC pins, and wire leads

• Available in a variety of tapers, including linear, logarithmic, and reverse logarithmic



Applications


• Volume control in audio equipment

• Speed control in motor drives

• Position sensing in robotics

• Brightness control in lighting systems

• Temperature control in HVAC systems

• Pressure control in industrial process control systems


Frequently Asked Questions

"Features: • High-performance, low-cost, single-turn rotary potentiometers and rheostats • Available in a variety of resistance values, from 10 ohms to 1M ohms • Available in a variety of shaft lengths, from 6mm to 15mm • Available in a variety of mounting styles, including panel mount, PCB mount, and through-hole mount • Available in a variety of termination styles, including solder lug, PC pins, and wire leads • Available in a variety of tapers, including linear, logarithmic, and reverse logarithmic Applications: • Volume control in audio equipment • Speed control in motor drives • Position sensing in robotics • Brightness control in lighting systems • Temperature control in HVAC systems • Pressure control in industrial process control systems" What are the Alternative Products of Bourns Inc. 93 series Rotary Potentiometers, Rheostats?

1. Bourns Inc. 95 series Rotary Potentiometers, Rheostats, and Trimmers 2. Bourns Inc. 97 series Rotary Potentiometers, Rheostats, and Trimmers 3. Bourns Inc. 99 series Rotary Potentiometers, Rheostats, and Trimmers 4. Bourns Inc. 3590 series Rotary Potentiometers, Rheostats, and Trimmers 5. Bourns Inc. 3590S series Rotary Potentiometers, Rheostats, and Trimmers 6. Bourns Inc. 3590W series Rotary Potentiometers, Rheostats, and Trimmers 7. Bourns Inc. 3590X series Rotary Potentiometers, Rheostats, and Trimmers 8. Bourns Inc. 3590Y series Rotary Potentiometers, Rheostats, and Trimmers 9. Bourns Inc. 3590Z series Rotary Potentiometers, Rheostats, and Trimmers 10. Bourns Inc. 3590A series Rotary Potentiometers, Rheostats, and Trimmers 11. Bourns Inc. 3590B series Rotary Potentiometers, Rheostats, and Trimmers 12. Bourns Inc. 3590C series Rotary Potentiometers, Rheostats, and Trimmers 13. Bourns Inc. 3590D series Rotary Potentiometers, Rheostats, and Trimmers 14. Bourns Inc. 3590E series Rotary Potentiometers, Rheost

What are the differences between the types of Bourns Inc. 93 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 93 series Rotary Potentiometers and Rheostats is the type of resistance they provide. A potentiometer is a three-terminal device that provides a variable resistance, while a rheostat is a two-terminal device that provides a fixed resistance. Potentiometers are used to control the voltage or current in a circuit, while rheostats are used to control the amount of current flowing through a circuit. Additionally, potentiometers are typically used to adjust the volume or brightness of a device, while rheostats are used to control the speed of a motor or the temperature of a device.