web counter

Bourns Inc. CR0603 series Chip Resistor

Introduction, stock information and FAQs of CR0603 series Chip SMD Resistors

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s CR0603 series Chip SMD Resistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
CR0603-JW-220ELFThick Film Resistors 22 OHM 5%59684BUY
CR0603-JW-121ELFRes Thick Film 0603 120 Ohm 5% 1/10W ±200ppm/°C Molded SMD SMD Paper Tape on Plastic Reel800022RFQ
CR0603-FX-2401ELFRes Thick Film 0603 2.4K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel82049BUY
CR0603-FX-1053ELFRes Thick Film 0603 105K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel57573BUY
CR0603-FX-1822ELFThick Film Resistors 18.2K 1% 1/10W25000BUY
CR0603-JW-513ELFThick Film Resistors 51K ohm 5%71587BUY
CR0603-JW-512ELFThick Film Resistors 5.1K ohm 5%815606BUY
CR0603-JW-152ELFRes Thick Film 0603 1.5K Ohm 5% 1/10W ±200ppm/°C Molded SMD SMD Paper Tape on Plastic Reel50000BUY
CR0603-FX-6202ELFThick Film Resistors 62K ohm 1%33792BUY
CR0603-FX-3652ELFThick Film Resistors 36.5K ohm 1%528584BUY
CR0603-FX-6802ELFRes Thick Film 0603 68K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel870133BUY
CR0603-FX-2742ELFThick Film Resistors 27.4K ohm 1%15232RFQ
CR0603-FX-1301ELFRes Thick Film 0603 1.3K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel44545BUY
CR0603-FX-3094ELFThick Film Resistors - SMD 3.09M ohm 1%0RFQ
CR0603-FX-1131ELFThick Film Resistors - SMD 1.13K 1% 1/10W246849BUY
CR0603-FX-1133ELFThick Film Resistors - SMD 113K 1% 1/10W129417BUY
CR0603-FX-1070ELFThick Film Resistors - SMD 107ohm 1% 1/10W48623BUY
CR0603-FX-1072ELFRes Thick Film 0603 10.7K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel290743BUY
CR0603-FX-1180ELFRes Thick Film 0603 118 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel110340BUY
CR0603-FX-1430ELFThick Film Resistors 143OHM 1/10WATT 1%16BUY
Technical Documents

Bourns Inc. CR0603 series Chip Resistor is a high-performance, low-cost, surface-mount resistor. It is designed to provide reliable performance in a wide range of applications. The CR0603 series features a wide resistance range from 0.1Ω to 10MΩ, and is available in a variety of tolerances and temperature coefficients. The resistor is constructed with a high-temperature, flame-retardant epoxy coating, and is RoHS compliant. The CR0603 series is ideal for use in automotive, industrial, and consumer electronics applications.


Features


• High power rating of 0.125W

• Low resistance values from 0.1Ω to 10MΩ

• High temperature stability

• Low inductance

• High reliability

• RoHS compliant

• AEC-Q200 qualified


Applications


• Automotive electronics

• Industrial control systems

• Power supplies

• Telecommunications

• Medical equipment

• Consumer electronics

• Automotive lighting

• Automotive sensors

• Automotive power management


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CR0603 series Chip Resistor?

1. Yageo RC0603 Series Chip Resistor 2. KOA Speer Electronics RC0603 Series Chip Resistor 3. Panasonic ERJ-PA Series Chip Resistor 4. Vishay Dale CRCW0603 Series Chip Resistor 5. Stackpole Electronics RMCF0603 Series Chip Resistor 6. TT Electronics IRC RL Series Chip Resistor 7. KOA Speer Electronics RK73H Series Chip Resistor 8. Panasonic ERJ-P Series Chip Resistor 9. Vishay Dale CRCW Series Chip Resistor 10. Stackpole Electronics RM73 Series Chip Resistor

What are the differences between the types of Bourns Inc. CR0603 series Chip Resistor?

The Bourns Inc. CR0603 series Chip Resistor is available in three different types: Thick Film, Thin Film, and Metal Glaze.   Thick Film Chip Resistor: This type of resistor is made from a thick film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.  Thin Film Chip Resistor: This type of resistor is made from a thin film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high accuracy and low noise performance.  Metal Glaze Chip Resistor: This type of resistor is made from a metal glaze that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.