web counter

Bourns Inc. CRF series Chip Resistor

Introduction, stock information and FAQs of CRF series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CRF series Chip SMD Resistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CRF2512-FX-R006ELFRES SMD 0.006 OHM 1% 2W 25120RFQ
CRF2512-JX-R003ELFCurrent Sense Resistors - SMD 0.003ohms 5% +/- 100PPM0RFQ
CRF0805-FX-R020ELFCurrent Sense Resistors - SMD 0.020ohms 1% +/- 100PPM5RFQ
CRF2512-JX-R010ELFCurrent Sense Resistors - SMD 0.010ohms 5% +/- 100PPM0RFQ
CRF2512-FZ-R002ELFRES SMD 2 MOHM 1% 2W 2512837BUY
CRF2512-FZ-R020ELFCurrent Sense Resistors - SMD .02ohm 1%11267BUY
CRF1206-FZ-R005ELFRES 0.005 OHM 1% 1W 12063945BUY
CRF2512-JZ-R007ELFRES SMD 7 MOHM 5% 2W 251210BUY
CRF2512-JZ-R020ELFCurrent Sense Resistors - SMD .02ohm 5%30BUY
CRF2512-JZ-R003ELFRES SMD 3 MOHM 5% 2W 251234BUY
CRF2512-JZ-R002ELFRES SMD 2 MOHM 5% 2W 251213213BUY
CRF2512-FZ-R012ELFRES SMD 0.012 OHM 1% 1W 25120RFQ
CRF2512-FZ-R007ELFRES SMD 7 MOHM 1% 2W 25121009BUY
CRF1206-FX-R010ELFBOURNS - CRF1206-FX-R010ELF - CURRENT SENSE RES, 0R01, 1%, 1 W, 12060RFQ
CRF2512-FX-R008ELFCurrent Sense Resistors - SMD .008 ohm 1%0RFQ
CRF2512-FZ-R003ELFRES SMD 3 MOHM 1% 2W 251262819BUY
CRF0603-J/-000ELFRESMETALSTRIP 0603 R0 JUMPER 0.20RFQ
CRF1206-FZ-R009ELFRESMETALSTRIP 1206 R009 1% 1W TC0RFQ
CRF1206-FZ-R003ELFRESMETALSTRIP 1206 R003 1% 1W TC0RFQ
CRF0805-FZ-R025ELFRES METAL STRIP 0805 R025 1% .5W0RFQ
Technical Documents

Description


Bourns Inc. CRF series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CRF series features a wide range of resistance values, from 0.1 ohm to 10 megohms, and a wide range of tolerances, from ±0.1% to ±20%. The CRF series is designed to provide superior performance in high-frequency, high-temperature, and high-voltage applications. The CRF series is also RoHS compliant and is available in a variety of package sizes.



Features


* High reliability and stability

* Low profile design

* AEC-Q200 qualified

* RoHS compliant

* Wide resistance range

* High power rating

* High temperature operation


Applications


* Automotive electronics

* Industrial control systems

* Telecommunications

* Medical equipment

* Consumer electronics

* Power supplies

* Lighting systems

* Automation systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CRF series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Ohmite RMC Series Chip Resistor 7. TT Electronics IRC RL Series Chip Resistor 8. Walsin RMCF Series Chip Resistor 9. Susumu RG Series Chip Resistor 10. KOA Speer RK73B Series Chip Resistor

What are the differences between the types of Bourns Inc. CRF series Chip Resistor?

1. Resistance Value: Bourns Inc. CRF series chip resistors come in a variety of resistance values, ranging from 0.1 ohms to 10 megohms.  2. Power Rating: Bourns Inc. CRF series chip resistors are available in a variety of power ratings, ranging from 0.125 watts to 1 watt.  3. Tolerance: Bourns Inc. CRF series chip resistors are available in a variety of tolerances, ranging from 0.1% to 5%.  4. Temperature Coefficient: Bourns Inc. CRF series chip resistors are available in a variety of temperature coefficients, ranging from -55°C to +125°C.  5. Packaging: Bourns Inc. CRF series chip resistors are available in a variety of packaging options, including surface mount, through-hole, and leaded.