web counter

Bourns Inc. CRL series Chip Resistor

Introduction, stock information and FAQs of CRL series Chip SMD Resistors

This post will provide you with information about Bourns Inc. CRL series Chip SMD Resistors, including features, applications, PDF datasheets, substitute products, stock, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
CRL1206-FW-R430ELFCurrent Sense Resistors - SMD 0.43ohm 1%6015BUY
CRL1206-FW-R390ELFCurrent Sense Resistors - SMD 0.39ohm 1%8843BUY
CRL1206-FW-R510ELFCurrent Sense Resistors - SMD 0.51ohm 1%23264BUY
CRL0603-FW-1R50ELFCurrent Sense Resistors 1.5ohm 1% 1/10watt0RFQ
CRL0603-FW-8R20ELFThick Film Resistors - SMD 8.2 ohm 1% 1/10watt0RFQ
CRL0603-FW-1R30ELFCurrent Sense Resistors 1.3ohm 1% 1/10watt0RFQ
CRL0603-FW-6R80ELFCurrent Sense Resistors 6.8 ohm 1% 1/10watt15806BUY
CRL0603-FW-6R20ELFCurrent Sense Resistors 6.2 ohm 1% 1/10watt0RFQ
CRL0603-FW-3R90ELFCurrent Sense Resistors 3.9 ohm 1% 1/10watt0RFQ
CRL0603-FW-2R20ELFRes Thick Film 0603 2.2 Ohm 1% 1/10W ±200ppm/°C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
CRL1206-JW-R680ELFCurrent Sense Resistors - SMD 0.68ohm 5%19050BUY
CRL1206-JW-R910ELFCurrent Sense Resistors - SMD 0.91ohm 5%0RFQ
CRL0805-JW-R620ELFCurrent Sense Resistors - SMD 0.62ohm 5%15663BUY
CRL0805-FW-1R10ELFThick Film Resistors - SMD 1.1ohm 1%0RFQ
CRL0805-FW-1R30ELFThick Film Resistors - SMD 1.3ohm 1%0RFQ
CRL0805-FW-4R75ELFThick Film Resistors - SMD .125watts 4.75 ohm 1% LOW VALUE0RFQ
CRL0805-FW-8R20ELFCurrent Sense Resistors 8.2ohm 1%0RFQ
CRL0805-FW-3R90ELFRes Thick Film 0805 3.9 Ohm 1% 1/8W ±200ppm/°C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
CRL0805-FW-3R60ELFCurrent Sense Resistors - SMD 3.6ohm 1%0RFQ
CRL0805-FW-4R30ELFRes Thick Film 0805 4.3 Ohm 1% 1/8W ±200ppm/°C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
Technical Documents

Bourns Inc. CRL series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CRL series features a wide range of resistance values, from 0.1 ohm to 10 megohms, and a wide range of tolerances, from ±0.1% to ±20%. The CRL series is designed to provide superior performance in high-frequency, high-temperature, and high-voltage applications. The CRL series is also RoHS compliant and is available in a variety of package sizes.


Features


• High reliability and stability

• Low profile design

• AEC-Q200 qualified

• RoHS compliant

• Available in 0402, 0603, 0805, 1206, and 1210 case sizes

• Available in standard and high-precision tolerances

• Available in standard and high-power ratings

• Available in standard and high-temperature ratings

• Available in standard and high-voltage ratings

• Available in standard and high-frequency ratings

• Available in standard and high-impedance ratings

• Available in standard and high-resistance ratings


Applications


• Automotive

• Industrial

• Medical

• Telecommunications

• Consumer Electronics

• Aerospace

• Military

• Power Supplies

• Lighting

• Automation

• Robotics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CRL series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Susumu RG Series Chip Resistor 7. TT Electronics IRC RL Series Chip Resistor 8. Ohmite RMC Series Chip Resistor 9. KOA Speer RK73B Series Chip Resistor 10. Vishay CRCW2 Series Chip Resistor

What are the differences between the types of Bourns Inc. CRL series Chip Resistor?

The Bourns Inc. CRL series Chip Resistor is available in three different types: Thick Film, Thin Film, and Metal Glaze.   Thick Film Chip Resistors are constructed with a thick film of resistive material on a ceramic substrate. They are designed for high power applications and are able to handle high temperatures and high voltage. They are also highly reliable and have a long life expectancy.  Thin Film Chip Resistors are constructed with a thin film of resistive material on a ceramic substrate. They are designed for high precision applications and are able to handle high frequencies and low noise. They are also highly reliable and have a long life expectancy.  Metal Glaze Chip Resistors are constructed with a metal glaze of resistive material on a ceramic substrate. They are designed for high power applications and are able to handle high temperatures and high voltage. They are also highly reliable and have a long life expectancy.