web counter

Bourns Inc. CRT-AS series Chip Resistor

Introduction, stock information and FAQs of CRT-AS series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CRT-AS series Chip SMD Resistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CRT0603-PW-1002ELFRES 10K OHM 0.01% 1/10W 06030RFQ
CRT0603-PW-1651ELFRES SMD 1.65K OHM 1/10W 06030RFQ
CRT0603-PV-2001ELFRES SMD 2K OHM 0.01% 1/10W 06030RFQ
CRT0603-PV-1002ELFRES SMD 10K OHM 0.01% 1/10W 06030RFQ
CRT0805-CX-2322ELFRES SMD 23.2K OHM 1/8W 080537BUY
CRT0603-BX-1801ELFRES SMD 1.8K OHM 0.1% 1/10W 060349BUY
CRT0805-CX-2052ELFRES SMD 20.5K OHM 1/8W 080549BUY
CRT0805-CX-1052ELFRES SMD 10.5K OHM 1/8W 080524BUY
CRT0805-CX-1331ELFRES SMD 1.33K OHM 1/8W 080532BUY
CRT0805-CX-4703ELFRES SMD 470KOHM 0.25% 1/8W 080518BUY
CRT0603-BX-5761ELFRES SMD 5.76KOHM 0.1% 1/10W 06030RFQ
CRT0603-BX-7871ELFRES SMD 7.87KOHM 0.1% 1/10W 06030RFQ
CRT0603-BX-2372LFCHIP RESISTOR - Precision ;RoHS Compliant: Yes0RFQ
CRT0603-BX-2372ELFRES SMD 23.7KOHM 0.1% 1/10W 060333BUY
CRT0805-CX-8251ELFRES SMD 8.25K OHM 1/8W 080549BUY
CRT0603-BX-2701ELFRES SMD 2.7K OHM 0.1% 1/10W 060329BUY
CRT0805-CX-2611ELFRES SMD 2.61K OHM 1/8W 08050RFQ
CRT0402-FZ-40R2GLFRes Thin Film 0402 40.2 Ohm 1% 1/16W 50ppm/C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
CRT0402-FZ-31R6GLFRES SMD 31.6 OHM 1% 1/16W 04020RFQ
CRT0402-FZ-3320GLFRes Thin Film 0402 332 Ohm 1% 1/16W 50ppm/C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
Technical Documents

Description


Bourns Inc. CRT-AS series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CRT-AS series features a wide range of resistance values, from 0.1 ohm to 10 megohms, and a wide range of tolerances, from ±0.1% to ±20%. The CRT-AS series is designed to provide superior performance in high-temperature, high-frequency, and high-voltage applications. The CRT-AS series is also RoHS compliant and is available in a variety of package sizes.



Features


* High reliability and stability

* Low profile design

* AEC-Q200 qualified

* RoHS compliant

* Halogen free

* Wide resistance range

* High power rating



Applications


* Automotive electronics

* Industrial control systems

* Power supplies

* Telecommunications

* Medical equipment

* Consumer electronics

* Lighting systems

* Automotive sensors

* Automotive power management


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CRT-AS series Chip Resistor?

1. Bourns Inc. CRT-AS Series Chip Resistor Array Alternatives:  - Vishay Dale CRCW Series Chip Resistor Array  - KOA Speer RK73H Series Chip Resistor Array  - Yageo RC Series Chip Resistor Array  - Panasonic ERJ Series Chip Resistor Array  - Walsin WSR Series Chip Resistor Array  - Stackpole RNS Series Chip Resistor Array  - Bourns Inc. CRT-AS Series Chip Resistor Array with Automotive Grade Qualification

What are the differences between the types of Bourns Inc. CRT-AS series Chip Resistor?

The Bourns Inc. CRT-AS series Chip Resistor is available in three different types:  1. Thick Film Chip Resistor: This type of resistor is constructed using a thick film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.  2. Thin Film Chip Resistor: This type of resistor is constructed using a thin film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high precision and excellent temperature stability.  3. Metal Film Chip Resistor: This type of resistor is constructed using a metal film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.