web counter

Bourns Inc. CSS2H-2512 series Chip Resistor

Introduction, stock information and FAQs of CSS2H-2512 series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CSS2H-2512 series Chip SMD Resistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CSS2H-2512R-1L00FRES 0.001 OHM 1% 5W 25120RFQ
CSS2H-5930K-2L00FRES 0.002 OHM 1% 7W 593010641BUY
CSS2H-3920R-1L00FERES 0.001 OHM 1% 8W 392013000BUY
CSS2H-2512K-3L00FERES 0.003 OHM 1% 4W 25121891BUY
CSS2H-3920K-3L00FRES 0.003 OHM 1% 5W 392020BUY
CSS2H-3920R-L300FERES 0.3 OHM 1% 10W 3920259RFQ
CSS2H-3920R-L200FRES SMD 200 UOHM 1% 12W 3920101942RFQ
CSS2H-2512K-2L00JCURRENTSENSESHUNT 2512 R002 5% 50RFQ
CSS2H-2512K-3L50FECURRENTSENSESHUNT 25120RFQ
CSS2H-2512K-2L30FECURRENTSENSESHUNT 25120RFQ
CSS2H-3920K-4L00FCURRENTSENSESHUNT 3920 R004 1% 40RFQ
CSS2H-5930R-L200FCURRENT SENSE SHUNT0RFQ
CSS2H-3920R-1L00FRES 0.001 OHM 1% 8W 39200RFQ
CSS2H-3920K-2L00FRES 0.002 OHM 1% 6W 39204644BUY
CSS2H-5930K-3L00FRES 0.003 OHM 1% 6W 59302584BUY
CSS2H-2512K-2L00FRES 0.002 OHM 1% 5W 25120BUY
CSS2H-5930R-L500FERES SMD 500 UOHM 1% 8W 5930762BUY
CSS2H-2512R-L500FERES SMD 500 UOHM 1% 6W 251260000BUY
CSS2H-3920R-L500FRES SMD 500 UOHM 1% 9W 392072BUY
CSS2H-5930R-L500FRES SMD 500 UOHM 1% 8W 593010000BUY
Technical Documents

Description


Bourns Inc. is a leading manufacturer of electronic components and solutions. The CSS2H-2512 series chip resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. It features a wide resistance range of 0.1Ω to 10MΩ, a low temperature coefficient of resistance (TCR) of ±100ppm/°C, and a high power rating of 1/4W. The CSS2H-2512 series is available in a variety of package sizes and is RoHS compliant. It is ideal for use in automotive, industrial, and consumer electronics applications.



Features


• High power rating of 2512 mW at 70°C

• Low profile of 0.6 mm

• AEC-Q200 qualified

• RoHS compliant

• Halogen free

• High temperature stability

• High reliability

• Low noise

• Low inductance



Applications


• Automotive electronics

• Industrial electronics

• Power supplies

• Telecommunications

• Computers

• Consumer electronics

• Medical electronics

• Aerospace and defense


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CSS2H-2512 series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Susumu RG Series Chip Resistor 7. Walsin WSR Series Chip Resistor 8. Ohmite RMC Series Chip Resistor 9. TT Electronics IRC RL Series Chip Resistor 10. KOA Speer RK73B Series Chip Resistor

What are the differences between the types of Bourns Inc. CSS2H-2512 series Chip Resistor?

The main differences between the types of Bourns Inc. CSS2H-2512 series Chip Resistors are the resistance value, tolerance, and power rating. The resistance value is the amount of resistance the resistor provides, and it is measured in ohms. The tolerance is the amount of variation in the resistance value that is allowed. The power rating is the maximum amount of power the resistor can handle without being damaged.