web counter

Bourns Inc. CSS2H-5930 series Chip Resistor

Introduction, stock information and FAQs of CSS2H-5930 series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CSS2H-5930 series Chip SMD Resistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CSS2H-2512R-1L00FRES 0.001 OHM 1% 5W 25120RFQ
CSS2H-5930K-2L00FRES 0.002 OHM 1% 7W 593010641BUY
CSS2H-3920R-1L00FERES 0.001 OHM 1% 8W 392013000BUY
CSS2H-2512K-3L00FERES 0.003 OHM 1% 4W 25121891BUY
CSS2H-3920K-3L00FRES 0.003 OHM 1% 5W 392020BUY
CSS2H-3920R-L300FERES 0.3 OHM 1% 10W 3920259RFQ
CSS2H-3920R-L200FRES SMD 200 UOHM 1% 12W 3920101942RFQ
CSS2H-2512K-2L00JCURRENTSENSESHUNT 2512 R002 5% 50RFQ
CSS2H-2512K-3L50FECURRENTSENSESHUNT 25120RFQ
CSS2H-2512K-2L30FECURRENTSENSESHUNT 25120RFQ
CSS2H-3920K-4L00FCURRENTSENSESHUNT 3920 R004 1% 40RFQ
CSS2H-5930R-L200FCURRENT SENSE SHUNT0RFQ
CSS2H-5930R-L500FERES SMD 500 UOHM 1% 8W 5930762BUY
CSS2H-2512K-2L00FERES 0.002 OHM 1% 5W 2512560085BUY
CSS2H-3920R-L300FRES 0.3 OHM 1% 10W 392020BUY
CSS2H-3920K-2L00FERes Metal Strip 3920 0.002 Ohm 1% 6W ±50ppm/C Pad SMD Automotive T/R1138BUY
CSS2H-2512K-5L00FCURRENT SENSE SHUNT R005 1% 2.5W0RFQ
CSS2H-3920R-L700FCURRENTSENSESHUNT 3920 R0007 1%0RFQ
CSS2H-5930R-L200JCURRENT SENSE SHUNT0RFQ
CSS2H-2512K-1L80FECURRENTSENSESHUNT 25120RFQ
Technical Documents

Description


Bourns Inc. is a leading manufacturer of electronic components and solutions. The CSS2H-5930 series chip resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. It features a wide resistance range of 0.1Ω to 10MΩ, a low temperature coefficient of resistance (TCR) of ±100ppm/°C, and a high power rating of 1/4W. The CSS2H-5930 series is available in a variety of package sizes and is RoHS compliant. It is ideal for use in automotive, industrial, and consumer electronics applications.



Features


* High power rating of 5W

* Low resistance values down to 0.1Ω

* High temperature stability

* Low inductance

* RoHS compliant



Applications


* Automotive electronics

* Industrial control systems

* Power supplies

* Motor control

* Lighting systems

* Telecommunications

* Medical equipment

* Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CSS2H-5930 series Chip Resistor?

1. Yageo RC0603FR-0730KL Chip Resistor 2. KOA Speer Electronics RK73H2ATTD Chip Resistor 3. Panasonic ERJ-PA3JF30R Chip Resistor 4. Vishay CRCW06030000Z0EA Chip Resistor 5. Walsin LRC0603-0030R0L Chip Resistor 6. Stackpole Electronics RMCF0603FT30R0 Chip Resistor 7. Bourns CRM05-4R7 Chip Resistor 8. TT Electronics IRC RL0603FR-0730KL Chip Resistor 9. Ohmite LRC0603-0030R0L Chip Resistor 10. TE Connectivity RT0603BRD0730KL Chip Resistor

What are the differences between the types of Bourns Inc. CSS2H-5930 series Chip Resistor?

The Bourns Inc. CSS2H-5930 series Chip Resistor is available in three different types:  1. Thick Film: This type of resistor is constructed using a thick film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.  2. Thin Film: This type of resistor is constructed using a thin film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high precision and excellent temperature stability.  3. Metal Film: This type of resistor is constructed using a metal film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.