web counter

Bourns Inc. CST series Chip Resistor

Introduction, stock information and FAQs of CST series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CST series Chip SMD Resistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CST0612-FC-R002ERES 0.002 OHM 1% 1W 0612126BUY
CST0612-FC-R0005-ERES SMD 500 UOHM 1% 1W 0612360BUY
CST0612-FC-R00075ERES;SMD;0.00075;1W;1%;0612 4TERM4239BUY
CST0612-FC-R001ERES 0.001 OHM 1% 1W 06123580RFQ
CST0612-FC-R0015ERES 0.0015 OHM 1% 1W 06122938BUY
CST0612-FX-R003ERES 0.003 OHM 1% 1W 06121111BUY
CST0612-FX-R005ERES 0.005 OHM 1% 1W 061226BUY
CST0612-FC-R003ERESMETALSTRIP 4T 0612 R003 1% 1W0RFQ
CST0612-FC-R005ERESMETALSTRIP 4T 0612 R005 1% 1W0RFQ
Technical Documents

Description


Bourns Inc. CST series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CST series features a wide range of resistance values, from 0.1 ohm to 10M ohm, and a wide range of tolerances, from ±0.1% to ±5%. The CST series is designed to provide superior performance in high-frequency, high-temperature, and high-voltage applications. The CST series is also RoHS compliant and is available in a variety of package sizes.



Features


* High reliability and stability

* Low profile design

* High power rating

* Low inductance

* AEC-Q200 qualified

* RoHS compliant



Applications


* Automotive electronics

* Industrial control systems

* Telecommunications

* Power supplies

* Medical equipment

* Consumer electronics

* Military and aerospace applications


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CST series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer Electronics RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay Dale CRCW Series Chip Resistor 5. Stackpole Electronics RMCF Series Chip Resistor 6. Ohmite TRS Series Chip Resistor 7. TT Electronics IRC RL Series Chip Resistor 8. Susumu RG Series Chip Resistor 9. KOA Speer Electronics RK73B Series Chip Resistor 10. Walsin LRC Series Chip Resistor

What are the differences between the types of Bourns Inc. CST series Chip Resistor?

The CST series of chip resistors from Bourns Inc. come in three different types:  1. Thick Film: These are the most common type of chip resistors and are made from a thick film of metal oxide on a ceramic substrate. They are highly reliable and offer excellent temperature stability.  2. Thin Film: These are made from a thin film of metal oxide on a ceramic substrate. They offer higher precision and stability than thick film resistors, but are more expensive.  3. Metal Glaze: These are made from a metal glaze on a ceramic substrate. They offer the highest precision and stability of all the CST series chip resistors, but are also the most expensive.