web counter

Bourns Inc. Pro Audio 53 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of Pro Audio 53 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Pro Audio 53 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
53AAD-B28-S25LPOT 1M OHM 1/4W PLASTIC LOG0RFQ
3310Y-101-102LPOT 1K OHM 1/4W PLASTIC LINEAR222BUY
51AAA-B24-B20POT 100K OHM 1/2W PLASTIC LINEAR0RFQ
3310R-001-104LPotentiometers 9mm 100Kohms Single Cup291BUY
53UAD-T16-A15LRes Cermet POT 10K Ohm 10% 1W 1(Elec)/1(Mech)Turn 4mm (24.89 X 12.5 X 18.25mm) Solder Lug Panel Mount0RFQ
53UAD-T16-A18LRes Cermet POT 50K Ohm 10% 1W 1(Elec)/1(Mech)Turn 4mm (24.89 X 12.5 X 18.25mm) Solder Lug Panel Mount15BUY
53AAA-B28-D13LPotentiometers 1/2 SQ 1TURN 5K 20% PANEL CONTROL47BUY
53CBD-E24-A15/A15LPotentiometers 1/2 1TURN 10K/10K SQ PANEL CONTROL0RFQ
51AAA-B24-B18LPOT 50K OHM 1/2W PLASTIC LINEAR11BUY
51ABD-B28-A15/A15LPOT 10K OHM 1W CERMET LINEAR0RFQ
53AAD-B28-E22LPOT 250K OHM 1/2W PLASTIC LINEAR0RFQ
53AAD-B28-E13LPOT 5K OHM 1/2W PLASTIC LINEAR253BUY
53AAA-B24-A13LRes Cermet POT 5K Ohm 10% 1W 1(Elec)/1(Mech)Turn 6.35mm (27.94 X 12.5 X 18.25mm) Solder Lug Panel Mount0RFQ
82A1D-A24-BA0/187LPotentiometers 250K Res. Value Plain Shaft Style74BUY
95Z1D-Z33-EA0/324LPOT 500K OHM 1/4W PLASTIC LINEAR36BUY
95Z1D-Z33-EA0/319LPOT 25K OHM 1/4W PLASTIC LOG70BUY
3310Y-011-203LPOT 20K OHM 1/4W PLASTIC LINEAR5BUY
PTD904-20CAP-C203POT 20K OHM 1/40W CARBON R-LOG0RFQ
PTD902-10C5P-A203Potentiometers NOT AVAILABLE THROUGH MOUSER------138BUY
PTV09A-40CAA-B503POT 50K OHM 1/20W CARBON LINEAR0RFQ
Technical Documents

Description


Bourns Inc. Pro Audio 53 series Rotary Potentiometers, Rheostats are designed for professional audio applications. These potentiometers feature a low-noise, low-distortion design that is ideal for use in high-end audio equipment. The Pro Audio 53 series features a wide range of resistance values, from 10 ohms to 1M ohms, and a wide range of tapers, including linear, logarithmic, and reverse logarithmic. The Pro Audio 53 series also features a long-life design, with a life expectancy of up to 1 million cycles. The Pro Audio 53 series is designed to provide reliable performance in a wide range of audio applications.



Features


• High-quality audio performance

• Low noise and low distortion

• High-precision conductive plastic element

• Long-life conductive plastic element

• High-reliability sealed construction

• Wide range of resistance values

• Wide range of tapers

• Wide range of shaft lengths

• Wide range of shaft diameters

• Wide range of mounting styles

• RoHS compliant



Applications


• Audio mixing consoles

• Audio amplifiers

• Audio equalizers

• Audio effects processors

• Audio signal processors

• Audio synthesizers

• Audio test equipment

• Audio recording equipment

• Audio playback equipment

• Audio mixing desks

• Audio power amplifiers

• Audio preamplifiers

• Audio signal routing systems

• Audio signal conditioning systems

• Audio signal processing systems

• Audio signal monitoring systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Pro Audio 53 series Rotary Potentiometers, Rheostats?

1. Alpha Electronics AlphaPots 2. CTS Corporation Rotary Potentiometers 3. Vishay Dale Rotary Potentiometers 4. Panasonic Electronic Components Rotary Potentiometers 5. TT Electronics Rotary Potentiometers 6. Honeywell Rotary Potentiometers 7. TE Connectivity Rotary Potentiometers 8. C&K Components Rotary Potentiometers 9. Bourns Inc. Pro Audio 54 Series Rotary Potentiometers, Rheostats, and Trimmers 10. Alps Electric Rotary Potentiometers

What are the differences between the types of Bourns Inc. Pro Audio 53 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. Pro Audio 53 series Rotary Potentiometers and Rheostats is the type of resistance they provide. A potentiometer is a three-terminal device that provides a variable resistance, while a rheostat is a two-terminal device that provides a fixed resistance. Potentiometers are used to control the voltage or current in a circuit, while rheostats are used to control the amount of current flowing through a circuit. Additionally, potentiometers are typically used to adjust the volume or tone of an audio signal, while rheostats are used to control the speed of a motor or the brightness of a light.